The IS34ML01G081-TLI is a 1Gb SLC NAND flash memory device from Quarktwin Technology Ltd., designed for applications requiring reliable and efficient data storage. It operates at a voltage range of 2.7V to 3.6V and features a memory organization of 128Mb x 8 with a page size of 2,112 bytes. The device supports a maximum random read time of 25 microseconds and a serial access time of 25 nanoseconds, with typical program times of 400 microseconds and block erase times of 3 milliseconds. This memory device is suitable for industrial applications, with an operating temperature range of -40°C to +85°C. It features a low active read current of 15 mA and a standby current of 10 µA, making it energy-efficient. The IS34ML01G081-TLI includes advanced features such as error correction code (ECC) for data integrity, a cache program operation for improved write performance, and a copy-back function for efficient block management. The device is packaged in a 48-pin TSOP (Type I) format and is compliant with RoHS standards. It is designed for high endurance with 100,000 program/erase cycles and offers data retention of up to 10 years. This product is suitable for applications in solid-state mass storage where reliability and performance are critical.
IC FLASH 1GBIT PARALLEL 48TSOP Product overview: IS34ML01G081-TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS34ML01G081-TLI
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 813388-IS34ML01G081-
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NAND (SLC)
Memory Type: Non-Volatile
Memory Size: 1Gb (128M x 8)
Access Time: 25ns
Supplier Device Package: 48-TSOP
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Write Cycle Time - Word, Page: 25ns
Memory Interface: Parallel
Manufacturer Package: 48-TFSOP (0.724", 18.40mm Width)
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 96
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V
FLASH - NAND (SLC) Memory IC 1Gb (128M x 8) Parallel 25ns 48-TSOP
IC FLASH 1GBIT PARALLEL 48TSOP
IC FLASH 1GBIT PARALLEL 48TSOP
IC FLASH 1GBIT PARALLEL 48TSOP
FLASH - NAND (SLC) Memory IC 1Gbit Parallel 25 ns 48-TSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS34ML01G081-TLI | 813388-IS34ML01G081-TLI | 706-1630-ND | IS34ML01G081-TLI | IS34ML01G081-TLI | IS34ML01G081-TLI | IS34ML01G081-TLI |
| Product Name | Memory IC and Storage Component | Memory - Flash - IS34ML01G081-TLI | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash | Flash; Flash | Flash; FLASH - NAND (SLC) | Flash; Non-Volatile | Flash; FLASH |
| Endurance | 100000 Write/Erase Cycles | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 1000000 kbits | 1000000 kbits | 1000000 kbits | 1000000 kbits | 1000000 kbits | ||
| Number of Words | 128000 k |