Lumissil Microsystems LED Drivers IS32LT3957A-ZLA3-TR

Description
LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) PWM Dimming 16-eTSSOP
Request a Quote Datasheet
Description
LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) PWM Dimming 16-eTSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 2521-IS32LT3957A-ZLA3-TR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) PWM Dimming 16-eTSSOP

LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) PWM Dimming 16-eTSSOP

Buy Now Datasheet
LED Drivers - 2521-IS32LT3957A-ZLA3-DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) PWM Dimming 16-eTSSOP

LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) PWM Dimming 16-eTSSOP

Buy Now Datasheet
LED Drivers - 2521-IS32LT3957A-ZLA3-CT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) PWM Dimming 16-eTSSOP

LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) PWM Dimming 16-eTSSOP

Buy Now Datasheet
Automotive 3000uA LED Driver IC - 745-IS32LT3957A-ZLA3-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 3000uA LED Driver IC
745-IS32LT3957A-ZLA3-TR
Automotive 3000uA LED Driver IC 745-IS32LT3957A-ZLA3-TR
LED Driver 3000uA Supply Current 16-Pin eTSSOP EP T/R Automotive AEC-Q100 Product overview: IS32LT3957A-ZLA3-TR from Integrated Silicon Solution, Inc. (ISSI) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3000uA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Automotive, 3000uA, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-IS32LT3957A-ZLA3 -TR can be used for catalog matching and distributor lookup.

LED Driver 3000uA Supply Current 16-Pin eTSSOP EP T/R Automotive AEC-Q100 Product overview: IS32LT3957A-ZLA3-TR from Integrated Silicon Solution, Inc. (ISSI) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3000uA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Automotive, 3000uA, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-IS32LT3957A-ZLA3-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1316473-IS32LT3957A-ZLA3-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
1316473-IS32LT3957A-ZLA3-TR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers 1316473-IS32LT3957A-ZLA3-TR
Manufacturer: Lumissil Microsystems Win Source Part Number: 1316473-IS32LT3957A- ZLA3-TR Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers Packaging: Reel - TR Type: DC DC Controller Applications: Automotive Standard Package: 2,500 Mounting: Surface Mount Frequency: 100kHz ~ 1MHz Topology: SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Voltage - Supply (Min): 5V Voltage - Supply (Max): 75V Supplier Device Package: 16-eTSSOP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2521-IS32LT3957A-ZLA 3-TR,2521-IS32LT3957 A-ZLA3-DKR,2521-IS32 LT3957A-ZLA3-CT Base Product Number: IS32LT3957 RoHS Status: ROHS3 Compliant

Manufacturer: Lumissil Microsystems
Win Source Part Number: 1316473-IS32LT3957A-ZLA3-TR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Packaging: Reel - TR
Type: DC DC Controller
Applications: Automotive
Standard Package: 2,500
Mounting: Surface Mount
Frequency: 100kHz ~ 1MHz
Topology: SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Voltage - Supply (Min): 5V
Voltage - Supply (Max): 75V
Supplier Device Package: 16-eTSSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 2521-IS32LT3957A-ZLA3-TR,2521-IS32LT3957A-ZLA3-DKR,2521-IS32LT3957A-ZLA3-CT
Base Product Number: IS32LT3957
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
PMIC - LED Drivers - IS32LT3957A-ZLA3-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
IS32LT3957A-ZLA3-TR
PMIC - LED Drivers IS32LT3957A-ZLA3-TR
IC AEC-Q100 HIGH VOLTAGE LED LIG

IC AEC-Q100 HIGH VOLTAGE LED LIG

Supplier's Site Datasheet
Nixie Tube Driver/LED Driver >> LED Drivers - IS32LT3957A-ZLA3-TR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Nixie Tube Driver/LED Driver >> LED Drivers
IS32LT3957A-ZLA3-TR
Nixie Tube Driver/LED Driver >> LED Drivers IS32LT3957A-ZLA3-TR
100kHz~1MHz PWM SEPIC,Step-down,boos t converter 1 DC-DCController 5V~75V TSSOP-16-EP LED Drivers ROHS

100kHz~1MHz PWM SEPIC,Step-down,boost converter 1 DC-DCController 5V~75V TSSOP-16-EP LED Drivers ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - IS32LT3957A-ZLA3-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
IS32LT3957A-ZLA3-TR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers IS32LT3957A-ZLA3-TR
IC LED DRIVER CTRLR PWM 16ETSSOP

IC LED DRIVER CTRLR PWM 16ETSSOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 2521-IS32LT3957A-ZLA3-TR-ND 745-IS32LT3957A-ZLA3-TR 1316473-IS32LT3957A-ZLA3-TR IS32LT3957A-ZLA3-TR IS32LT3957A-ZLA3-TR IS32LT3957A-ZLA3-TR
Product Name LED Drivers Automotive 3000uA LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers Nixie Tube Driver/LED Driver >> LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 1861914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Number of Channels 1 #
Features Outdoor Rated; RoHS Compliant
View Details
LM3409HV PFET Buck Controller for High Power LED Drivers - LM3409HVMYX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 75 volts
View Details
6 suppliers