LED Driver IC 1 Output Linear Constant Current PWM Dimming 200mA 8-SOP-EP
LED Driver IC 1 Output Linear Constant Current PWM Dimming 200mA 8-SOP-EP
LED Driver IC 1 Output Linear Constant Current PWM Dimming 200mA 8-SOP-EP
Win Source Part Number: 1356817-IS32LT3177-G
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 53 pct.
Type: Linear
MSL Level: 3 (168 Hours)
Mfr: Lumissil Microsystems
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: 8-SOP-EP
Base Product Number: IS32LT3177
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Automotive, Lighting
REACH Status: REACH Unaffected
ECCN: EAR99
Topology: Constant Current
Internal Switch(s): No
Number of Outputs: 1
Voltage - Supply (Min): 5V
Voltage - Supply (Max): 40V
Voltage - Output: 40V
Current - Output / Channel: 200mA
Dimming: PWM
IC LED DRVR LIN PWM 200MA 8SOP Product overview: IS32LT3177-GRLA3-TR from Lumissil Microsystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 200MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-IS32LT3177-GRLA3
IC LED DRVR LIN PWM 200MA 8SOP
10 TO 200MA CONSTANT CURRENT LED
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 2521-IS32LT3177-GRLA3-TR-ND | 1356817-IS32LT3177-GRLA3-TR | 137-IS32LT3177-GRLA3-TR | IS32LT3177-GRLA3-TR | IS32LT3177-GRLA3-TR |
| Product Name | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | 200MA LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 5 to 40 volts | 5 to 40 volts | 5 to 40 volts | ||
| Output Voltage | 40 volts | 40 volts | 40 volts | ||
| Output Current | 200 milliamps | 200 milliamps |