Lumissil Microsystems Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers IS32LT3128-ZLA3-TR

Description
Manufacturer: Lumissil Microsystems Win Source Part Number: 1320363-IS32LT3128-Z LA3-TR Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers Packaging: Reel - TR Type: Linear Applications: Automotive, Backlight Standard Package: 2,500 Mounting: Surface Mount Current - Output / Channel: 150mA Internal Switch(s): No Number of Outputs: 3 Dimming: PWM Voltage - Supply (Min): 5V Voltage - Supply (Max): 42V Supplier Device Package: 20-eTSSOP Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2521-IS32LT3128-ZLA3 -TRCT,2521-IS32LT312 8-ZLA3-TR,2521-IS32L T3128-ZLA3-TRDKR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Lumissil Microsystems Win Source Part Number: 1320363-IS32LT3128-Z LA3-TR Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers Packaging: Reel - TR Type: Linear Applications: Automotive, Backlight Standard Package: 2,500 Mounting: Surface Mount Current - Output / Channel: 150mA Internal Switch(s): No Number of Outputs: 3 Dimming: PWM Voltage - Supply (Min): 5V Voltage - Supply (Max): 42V Supplier Device Package: 20-eTSSOP Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2521-IS32LT3128-ZLA3 -TRCT,2521-IS32LT312 8-ZLA3-TR,2521-IS32L T3128-ZLA3-TRDKR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1320363-IS32LT3128-ZLA3-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
1320363-IS32LT3128-ZLA3-TR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers 1320363-IS32LT3128-ZLA3-TR
Manufacturer: Lumissil Microsystems Win Source Part Number: 1320363-IS32LT3128-Z LA3-TR Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers Packaging: Reel - TR Type: Linear Applications: Automotive, Backlight Standard Package: 2,500 Mounting: Surface Mount Current - Output / Channel: 150mA Internal Switch(s): No Number of Outputs: 3 Dimming: PWM Voltage - Supply (Min): 5V Voltage - Supply (Max): 42V Supplier Device Package: 20-eTSSOP Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2521-IS32LT3128-ZLA3 -TRCT,2521-IS32LT312 8-ZLA3-TR,2521-IS32L T3128-ZLA3-TRDKR RoHS Status: ROHS3 Compliant

Manufacturer: Lumissil Microsystems
Win Source Part Number: 1320363-IS32LT3128-ZLA3-TR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Packaging: Reel - TR
Type: Linear
Applications: Automotive, Backlight
Standard Package: 2,500
Mounting: Surface Mount
Current - Output / Channel: 150mA
Internal Switch(s): No
Number of Outputs: 3
Dimming: PWM
Voltage - Supply (Min): 5V
Voltage - Supply (Max): 42V
Supplier Device Package: 20-eTSSOP
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 2521-IS32LT3128-ZLA3-TRCT,2521-IS32LT3128-ZLA3-TR,2521-IS32LT3128-ZLA3-TRDKR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
LED Driver IC - 745-IS32LT3128-ZLA3-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Triple Channel Linear Led Driver With Fade On/Off And Pwm Dimming Product overview: IS32LT3128-ZLA3-TR from Integrated Silicon Solution, Inc. (ISSI) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-IS32LT3128-ZLA3- TR can be used for catalog matching and distributor lookup.

Triple Channel Linear Led Driver With Fade On/Off And Pwm Dimming Product overview: IS32LT3128-ZLA3-TR from Integrated Silicon Solution, Inc. (ISSI) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-IS32LT3128-ZLA3-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - LED Drivers - IS32LT3128-ZLA3-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
IS32LT3128-ZLA3-TR
PMIC - LED Drivers IS32LT3128-ZLA3-TR
3-CHANNEL LED DRIVER, TWO 150MA

3-CHANNEL LED DRIVER, TWO 150MA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
IS32LT3128-ZLA3-TR
LED Lighting Drivers IS32LT3128-ZLA3-TR
LED Lighting Drivers 3-Channel LED Driver, two 150mA drivers, fade ON/OF,PWM dimming; one 30mA driver for button backlight, button priority over PWM

LED Lighting Drivers 3-Channel LED Driver, two 150mA drivers, fade ON/OF,PWM dimming; one 30mA driver for button backlight, button priority over PWM

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - IS32LT3128-ZLA3-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
IS32LT3128-ZLA3-TR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers IS32LT3128-ZLA3-TR
IC LED DRV LIN PWM 20ETSSOP

IC LED DRV LIN PWM 20ETSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1320363-IS32LT3128-ZLA3-TR 745-IS32LT3128-ZLA3-TR IS32LT3128-ZLA3-TR IS32LT3128-ZLA3-TR IS32LT3128-ZLA3-TR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LED Driver IC PMIC - LED Drivers LED Lighting Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - LM3445MX/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
View Details
LED Driver ICs - 1221496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Package Type Sop
View Details
PMIC - PMIC - LED Drivers - LM2751SD-B - 923110-LM2751SD-B - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type 10-WSON (3x3)
View Details
4 suppliers