Lumissil Microsystems Automotive 12000uA TSSOP LED Driver IC IS32LT3124B-ZLA3-TR

Description
LED Driver 12000uA Supply Current 16-Pin TSSOP EP T/R Automotive AEC-Q100 Product overview: IS32LT3124B-ZLA3-TR from Integrated Silicon Solution, Inc. (ISSI) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 12000uA, TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Automotive, 12000uA, TSSOP, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-IS32LT3124B-ZLA3 -TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LED Driver 12000uA Supply Current 16-Pin TSSOP EP T/R Automotive AEC-Q100 Product overview: IS32LT3124B-ZLA3-TR from Integrated Silicon Solution, Inc. (ISSI) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 12000uA, TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Automotive, 12000uA, TSSOP, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-IS32LT3124B-ZLA3 -TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 12000uA TSSOP LED Driver IC - 745-IS32LT3124B-ZLA3-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 12000uA TSSOP LED Driver IC
745-IS32LT3124B-ZLA3-TR
Automotive 12000uA TSSOP LED Driver IC 745-IS32LT3124B-ZLA3-TR
LED Driver 12000uA Supply Current 16-Pin TSSOP EP T/R Automotive AEC-Q100 Product overview: IS32LT3124B-ZLA3-TR from Integrated Silicon Solution, Inc. (ISSI) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 12000uA, TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Automotive, 12000uA, TSSOP, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-IS32LT3124B-ZLA3 -TR can be used for catalog matching and distributor lookup.

LED Driver 12000uA Supply Current 16-Pin TSSOP EP T/R Automotive AEC-Q100 Product overview: IS32LT3124B-ZLA3-TR from Integrated Silicon Solution, Inc. (ISSI) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 12000uA, TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Automotive, 12000uA, TSSOP, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-IS32LT3124B-ZLA3-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1320331-IS32LT3124B-ZLA3-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
1320331-IS32LT3124B-ZLA3-TR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers 1320331-IS32LT3124B-ZLA3-TR
Manufacturer: Lumissil Microsystems Win Source Part Number: 1320331-IS32LT3124B- ZLA3-TR Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers Packaging: Reel - TR Type: Linear Applications: Automotive, Lighting Standard Package: 2,500 Mounting: Surface Mount Current - Output / Channel: 150mA Internal Switch(s): Yes Topology: Constant Current Number of Outputs: 4 Dimming: PWM Voltage - Supply (Min): 5V Voltage - Supply (Max): 28V Supplier Device Package: 16-eTSSOP Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2521-IS32LT3124B-ZLA 3-TRDKR,2521-IS32LT3 124B-ZLA3-TR,2521-IS 32LT3124B-ZLA3-TRCT RoHS Status: ROHS3 Compliant

Manufacturer: Lumissil Microsystems
Win Source Part Number: 1320331-IS32LT3124B-ZLA3-TR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Packaging: Reel - TR
Type: Linear
Applications: Automotive, Lighting
Standard Package: 2,500
Mounting: Surface Mount
Current - Output / Channel: 150mA
Internal Switch(s): Yes
Topology: Constant Current
Number of Outputs: 4
Dimming: PWM
Voltage - Supply (Min): 5V
Voltage - Supply (Max): 28V
Supplier Device Package: 16-eTSSOP
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 2521-IS32LT3124B-ZLA3-TRDKR,2521-IS32LT3124B-ZLA3-TR,2521-IS32LT3124B-ZLA3-TRCT
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
PMIC - LED Drivers - IS32LT3124B-ZLA3-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
IS32LT3124B-ZLA3-TR
PMIC - LED Drivers IS32LT3124B-ZLA3-TR
QUAD CHANNEL, LINEAR LED DRIVER

QUAD CHANNEL, LINEAR LED DRIVER

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - IS32LT3124B-ZLA3-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
IS32LT3124B-ZLA3-TR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers IS32LT3124B-ZLA3-TR
IC LED DRV LIN PWM 16ETSSOP

IC LED DRV LIN PWM 16ETSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 745-IS32LT3124B-ZLA3-TR 1320331-IS32LT3124B-ZLA3-TR IS32LT3124B-ZLA3-TR IS32LT3124B-ZLA3-TR
Product Name Automotive 12000uA TSSOP LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 1921262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Package Type Pdip
Features RoHS Compliant
View Details
Wide Input Voltage, Adj Frequency, Buck-Boost Or Buck 2A Led Drvr - ALT80802KEJJTR - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
8 suppliers
LED Driver IC - SKY83620-13-564LF - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
3 suppliers
PMIC - LED Drivers - LM3463SQ/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
View Details