Lumissil Microsystems 200MA LED Driver IC IS32LT3120-GRLA3-TR

Description
IC LED DRIVER LINEAR 200MA 8SOP Product overview: IS32LT3120-GRLA3-TR from Lumissil Microsystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 200MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-IS32LT3120-GRLA3 -TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LED DRIVER LINEAR 200MA 8SOP Product overview: IS32LT3120-GRLA3-TR from Lumissil Microsystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 200MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-IS32LT3120-GRLA3 -TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200MA LED Driver IC
137-IS32LT3120-GRLA3-TR
200MA LED Driver IC 137-IS32LT3120-GRLA3-TR
IC LED DRIVER LINEAR 200MA 8SOP Product overview: IS32LT3120-GRLA3-TR from Lumissil Microsystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 200MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-IS32LT3120-GRLA3 -TR can be used for catalog matching and distributor lookup.

IC LED DRIVER LINEAR 200MA 8SOP Product overview: IS32LT3120-GRLA3-TR from Lumissil Microsystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 200MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-IS32LT3120-GRLA3-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1356856-IS32LT3120-GRLA3-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
1356856-IS32LT3120-GRLA3-TR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers 1356856-IS32LT3120-GRLA3-TR
Win Source Part Number: 1356856-IS32LT3120-G RLA3-TR Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 42 pct. Type: Linear MSL Level: 3 (168 Hours) Mfr: Lumissil Microsystems Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Obsolete Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: 8-SOP-EP Base Product Number: IS32LT3120 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Automotive REACH Status: REACH Unaffected ECCN: EAR99 Internal Switch(s): Yes Number of Outputs: 2 Voltage - Supply (Min): 6V Voltage - Supply (Max): 45V Current - Output / Channel: 200mA

Win Source Part Number: 1356856-IS32LT3120-GRLA3-TR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 42 pct.
Type: Linear
MSL Level: 3 (168 Hours)
Mfr: Lumissil Microsystems
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Obsolete
Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: 8-SOP-EP
Base Product Number: IS32LT3120
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Automotive
REACH Status: REACH Unaffected
ECCN: EAR99
Internal Switch(s): Yes
Number of Outputs: 2
Voltage - Supply (Min): 6V
Voltage - Supply (Max): 45V
Current - Output / Channel: 200mA

Buy Now Datasheet
LED Drivers - 2521-IS32LT3120-GRLA3-TR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 2 Output Linear Dimming 200mA 8-SOP-EP

LED Driver IC 2 Output Linear Dimming 200mA 8-SOP-EP

Buy Now Datasheet
PMIC - LED Drivers - IS32LT3120-GRLA3-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
IS32LT3120-GRLA3-TR
PMIC - LED Drivers IS32LT3120-GRLA3-TR
IC LED DVR LINEAR DVR FADE 8SOIC

IC LED DVR LINEAR DVR FADE 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - IS32LT3120-GRLA3-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
IS32LT3120-GRLA3-TR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers IS32LT3120-GRLA3-TR
IC LED DRIVER LINEAR 200MA 8SOP

IC LED DRIVER LINEAR 200MA 8SOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-IS32LT3120-GRLA3-TR 1356856-IS32LT3120-GRLA3-TR 2521-IS32LT3120-GRLA3-TR-ND IS32LT3120-GRLA3-TR IS32LT3120-GRLA3-TR
Product Name 200MA LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LED Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Input Voltage 6 to 45 volts 6 to 45 volts 6 to 45 volts
Number of Channels 2 #
Package Type Tape & Reel (TR) 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 763472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Power 110 watts
Features RoHS Compliant
View Details
Automotive High Brightness LED, Current Regulator - A6260KLJTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
8 suppliers
LED Driver IC - AAT3340ITP-1-T1 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details