Lumissil Microsystems Sensor, Capacitive Touch IS31SE5111A-ZNLS3

Description
Capacitive Touch Buttons 24-TSSOP
Description
Capacitive Touch Buttons 24-TSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The IS31SE5111A-ZNLS3 is a capacitive touch sensor from Quarktwin Technology Ltd. designed for applications requiring multiple touch inputs. It features a 15-channel configuration, allowing for individual sensitivity threshold settings and optional multiple-key functionality. The device includes automatic calibration to adjust sensitivity levels and prevent false activations. It operates over a wide temperature range of -40¬8C to +105¬8C and supports a 400kHz fast-mode I¬=C interface, along with additional communication protocols such as SPI and UART. This sensor is suitable for various applications, including home appliances and industrial controls. It is available in TSSOP-16 and TSSOP-24 packages, making it versatile for different design requirements. The device also incorporates power-saving features, such as an auto sleep mode and the ability to wake up from sleep, which is beneficial for battery-operated devices.

Datasheet Summary
Powered by GS/AI

The IS31SE5111A-ZNLS3 is a capacitive touch sensor from Quarktwin Technology Ltd. designed for applications requiring multiple touch inputs. It features a 15-channel configuration, allowing for individual sensitivity threshold settings and optional multiple-key functionality. The device includes automatic calibration to adjust sensitivity levels and prevent false activations. It operates over a wide temperature range of -40¬8C to +105¬8C and supports a 400kHz fast-mode I¬=C interface, along with additional communication protocols such as SPI and UART. This sensor is suitable for various applications, including home appliances and industrial controls. It is available in TSSOP-16 and TSSOP-24 packages, making it versatile for different design requirements. The device also incorporates power-saving features, such as an auto sleep mode and the ability to wake up from sleep, which is beneficial for battery-operated devices.

Suppliers

Company
Product
Description
Supplier Links
Sensor, Capacitive Touch - IS31SE5111A-ZNLS3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor, Capacitive Touch
IS31SE5111A-ZNLS3
Sensor, Capacitive Touch IS31SE5111A-ZNLS3
Capacitive Touch Buttons 24-TSSOP

Capacitive Touch Buttons 24-TSSOP

Buy Now Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
IS31SE5111A-ZNLS3
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch IS31SE5111A-ZNLS3
IC TOUCH BUTTONS 24TSSOP

IC TOUCH BUTTONS 24TSSOP

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category IC Interfaces IC Interfaces
Product Number IS31SE5111A-ZNLS3 IS31SE5111A-ZNLS3
Product Name Sensor, Capacitive Touch Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Technology SPI; I2C; I²C, SPI
Features RoHS
Supply Voltage Other; 2.7V ~ 5.5V Other
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
Line Interface ICs - 1907135 - RS Components, Ltd.
Specs
Technology RS422; RS485; Rs-422, rs-485
Device Type Line / Bus Driver; Transceiver; Driver, Line Driver, Converter
Features RoHS; ESD Protected
View Details
Integrated Circuits (ICs) - Interface - Telecom - SI32268-C-FM1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details