IC TOUCH BUTTONS 24TSSOP
Capacitive Touch Buttons 24-TSSOP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | IS31SE5111A-ZNLS3-TR | IS31SE5111A-ZNLS3-TR |
| Product Name | Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch | Sensor, Capacitive Touch |
| Device Type | Sensor Interface | |
| Supply Voltage | Other | Other; 2.7V ~ 5.5V |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |