Lumissil Microsystems Integrated Circuits (ICs) Interface Sensor, Capacitive Touch IS31SE5100-QFLS2-TR

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Lumissil Microsystems Category: Integrated Circuits (ICs) Interface Sensor, Capacitive Touch Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Voltage - Supply: 2.7V ~ 5.5V Current - Supply: 175µA Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 24-WFQFN Exposed Pad
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Lumissil Microsystems Category: Integrated Circuits (ICs) Interface Sensor, Capacitive Touch Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Voltage - Supply: 2.7V ~ 5.5V Current - Supply: 175µA Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 24-WFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Interface Sensor, Capacitive Touch -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Interface Sensor, Capacitive Touch
Integrated Circuits (ICs) Interface Sensor, Capacitive Touch
Alternative Parts (Cross-Reference): Cross Manufacturer: Lumissil Microsystems Category: Integrated Circuits (ICs) Interface Sensor, Capacitive Touch Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Voltage - Supply: 2.7V ~ 5.5V Current - Supply: 175µA Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 24-WFQFN Exposed Pad

Alternative Parts (Cross-Reference): Cross
Manufacturer: Lumissil Microsystems
Category: Integrated Circuits (ICs) Interface Sensor, Capacitive Touch
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Voltage - Supply: 2.7V ~ 5.5V
Current - Supply: 175µA
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount
Package / Case: 24-WFQFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch - IS31SE5100-QFLS2-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
IS31SE5100-QFLS2-TR
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch IS31SE5100-QFLS2-TR
IC TOUCH BUTTONS 24QFN

IC TOUCH BUTTONS 24QFN

Supplier's Site
Sensor, Capacitive Touch - IS31SE5100-QFLS2-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor, Capacitive Touch
IS31SE5100-QFLS2-TR
Sensor, Capacitive Touch IS31SE5100-QFLS2-TR
Capacitive Touch Buttons 24-QFN (4x4)

Capacitive Touch Buttons 24-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number IS31SE5100-QFLS2-TR IS31SE5100-QFLS2-TR
Product Name Integrated Circuits (ICs) Interface Sensor, Capacitive Touch Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch Sensor, Capacitive Touch
Device Type Sensor Interface Sensor Interface
Supply Voltage Other; 2.7V ~ 5.5V Other Other; 2.7V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5368CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature 0 C (32 F)
Pins 16 #
View Details
RF Front End (LNA + PA) - 2312-QPB9351TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 32-VFQFN Exposed Pad
Pins 32 #
View Details
Interface module - 289-409 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Modems - ICs and Modules - SI2493-D-GTR - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers