Integrated Silicon Solution, Inc. Optical Sensors - Optical Sensors - Reflective - Logic Output - IS31SE5000-UTLS2-TR IS31SE5000-UTLS2-TR

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 805058-IS31SE5000-UT LS2-TR Packaging: Reel Mounting Style: SMD Current - Supply: 600μA Sensing Method: Reflective Sensing Object: Non-Metallic Sensing Light: Infrared Manufacturer Package: 12-UFQFN Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 805058-IS31SE5000-UT LS2-TR Packaging: Reel Mounting Style: SMD Current - Supply: 600μA Sensing Method: Reflective Sensing Object: Non-Metallic Sensing Light: Infrared Manufacturer Package: 12-UFQFN Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Reflective - Logic Output - IS31SE5000-UTLS2-TR - 805058-IS31SE5000-UTLS2-TR - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Reflective - Logic Output - IS31SE5000-UTLS2-TR
805058-IS31SE5000-UTLS2-TR
Optical Sensors - Optical Sensors - Reflective - Logic Output - IS31SE5000-UTLS2-TR 805058-IS31SE5000-UTLS2-TR
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 805058-IS31SE5000-UT LS2-TR Packaging: Reel Mounting Style: SMD Current - Supply: 600μA Sensing Method: Reflective Sensing Object: Non-Metallic Sensing Light: Infrared Manufacturer Package: 12-UFQFN Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 5.5V

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 805058-IS31SE5000-UTLS2-TR
Packaging: Reel
Mounting Style: SMD
Current - Supply: 600μA
Sensing Method: Reflective
Sensing Object: Non-Metallic
Sensing Light: Infrared
Manufacturer Package: 12-UFQFN
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 5.5V

Buy Now
Sheung Wan, Hong Kong
Ambient Light Sensors
IS31SE5000-UTLS2-TR
Ambient Light Sensors IS31SE5000-UTLS2-TR
Ambient Light Sensors IR Sensr for Gesture Proximity Detection

Ambient Light Sensors IR Sensr for Gesture Proximity Detection

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Reflective - Logic Output - IS31SE5000-UTLS2-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Reflective - Logic Output
IS31SE5000-UTLS2-TR
Sensors, Transducers - Optical Sensors - Reflective - Logic Output IS31SE5000-UTLS2-TR
SENSOR OPT REFLECTIVE UTQFN-12

SENSOR OPT REFLECTIVE UTQFN-12

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 805058-IS31SE5000-UTLS2-TR IS31SE5000-UTLS2-TR IS31SE5000-UTLS2-TR
Product Name Optical Sensors - Optical Sensors - Reflective - Logic Output - IS31SE5000-UTLS2-TR Ambient Light Sensors Sensors, Transducers - Optical Sensors - Reflective - Logic Output
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5009A16D E2200 - TLE5009A16D E2200 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); Dual SMD
Standards and Certifications RoHS
View Details
Thin Film Based Thermopile Detector - DR34 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5 with 3 Pins
View Details
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053CAQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers
Line sensors, For spectrophotometry - S11155-2048-02 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details