Integrated Silicon Solution, Inc. Voltage Regulators - DC DC Switching Regulators IS31PM7212-SLS2-TR

Description
IC REG BOOST ADJ 8MSOP
Request a Quote Datasheet
Description
IC REG BOOST ADJ 8MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 2521-IS31PM7212-SLS2-TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
2521-IS31PM7212-SLS2-TR-ND
Voltage Regulators - DC DC Switching Regulators 2521-IS31PM7212-SLS2-TR-ND
IC REG BOOST ADJ 8MSOP

IC REG BOOST ADJ 8MSOP

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - IS31PM7212-SLS2-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
IS31PM7212-SLS2-TR
Voltage Regulators - DC DC Switching Regulators IS31PM7212-SLS2-TR
Boost Switching Regulator IC Positive Adjustable 10V 1 Output 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Boost Switching Regulator IC Positive Adjustable 10V 1 Output 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 2521-IS31PM7212-SLS2-TR-ND IS31PM7212-SLS2-TR
Product Name Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Output Voltage 10 to 76 volts 10 to 76 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM21212-2 2.95-5.5V, 12A, Voltage Mode Synchronous Point of Load Buck Regulator with Adjustable Frequency - LM21212MHX-2/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
8 suppliers
Automotive Wide Vin 3A, 2.4Mhz Asynchronous Buck Regulator - ARG81801KESJSR - Allegro MicroSystems Inc.
Specs
Package Type Other; 24-Pin QFN
View Details
7 suppliers
Specs
Package Type Other; Tube
fsw 65 kHz
Duty Cycle 75
View Details