Lumissil Microsystems 10000uA LED Driver IC IS31LT3948-GRLS2-TR

Description
LED Driver 10000uA Supply Current 8-Pin SOP T/R Product overview: IS31LT3948-GRLS2-TR from Integrated Silicon Solution, Inc. (ISSI) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000uA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 10000uA, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-IS31LT3948-GRLS2 -TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LED Driver 10000uA Supply Current 8-Pin SOP T/R Product overview: IS31LT3948-GRLS2-TR from Integrated Silicon Solution, Inc. (ISSI) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000uA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 10000uA, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-IS31LT3948-GRLS2 -TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10000uA LED Driver IC - 745-IS31LT3948-GRLS2-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10000uA LED Driver IC
745-IS31LT3948-GRLS2-TR
10000uA LED Driver IC 745-IS31LT3948-GRLS2-TR
LED Driver 10000uA Supply Current 8-Pin SOP T/R Product overview: IS31LT3948-GRLS2-TR from Integrated Silicon Solution, Inc. (ISSI) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000uA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 10000uA, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-IS31LT3948-GRLS2 -TR can be used for catalog matching and distributor lookup.

LED Driver 10000uA Supply Current 8-Pin SOP T/R Product overview: IS31LT3948-GRLS2-TR from Integrated Silicon Solution, Inc. (ISSI) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000uA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 10000uA, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-IS31LT3948-GRLS2-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1356857-IS31LT3948-GRLS2-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
1356857-IS31LT3948-GRLS2-TR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers 1356857-IS31LT3948-GRLS2-TR
Win Source Part Number: 1356857-IS31LT3948-G RLS2-TR Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 52 pct. Type: DC DC Controller MSL Level: 3 (168 Hours) Mfr: Lumissil Microsystems Package: Tape & Reel Product Status: Not For New Designs Frequency: 20kHz ~ 200kHz Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Base Product Number: IS31LT3948 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Automotive, Backlight, Lighting REACH Status: REACH Unaffected ECCN: EAR99 Topology: Step-Up (Boost) Internal Switch(s): No Number of Outputs: 1 Voltage - Supply (Min): 5V Voltage - Supply (Max): 100V Dimming: PWM

Win Source Part Number: 1356857-IS31LT3948-GRLS2-TR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 52 pct.
Type: DC DC Controller
MSL Level: 3 (168 Hours)
Mfr: Lumissil Microsystems
Package: Tape & Reel
Product Status: Not For New Designs
Frequency: 20kHz ~ 200kHz
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP
Base Product Number: IS31LT3948
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Automotive, Backlight, Lighting
REACH Status: REACH Unaffected
ECCN: EAR99
Topology: Step-Up (Boost)
Internal Switch(s): No
Number of Outputs: 1
Voltage - Supply (Min): 5V
Voltage - Supply (Max): 100V
Dimming: PWM

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - IS31LT3948-GRLS2-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
IS31LT3948-GRLS2-TR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers IS31LT3948-GRLS2-TR
IC LED DRIVER CTRLR PWM 8SOP

IC LED DRIVER CTRLR PWM 8SOP

Supplier's Site
PMIC - LED Drivers - IS31LT3948-GRLS2-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
IS31LT3948-GRLS2-TR
PMIC - LED Drivers IS31LT3948-GRLS2-TR
IC LED DRIVER CTRLR DIM 8SOP

IC LED DRIVER CTRLR DIM 8SOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 745-IS31LT3948-GRLS2-TR 1356857-IS31LT3948-GRLS2-TR IS31LT3948-GRLS2-TR IS31LT3948-GRLS2-TR
Product Name 10000uA LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 763460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Power 24 watts
Features RoHS Compliant
View Details
Board Mount LED Drivers - A6276SLW - 766806-A6276SLW - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 4 volts
View Details
4 suppliers
PMIC - PMIC - LED Drivers - BTS5662E - 201562-BTS5662E - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 5.5 volts
Output Current 24000 milliamps
View Details
3 suppliers