Integrated Silicon Solution, Inc. LED Drivers IS31LT3932-GRLS2-TR

Description
LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Dimming 8-SOP
Request a Quote Datasheet
Description
LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Dimming 8-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 2521-IS31LT3932-GRLS2-TR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Dimming 8-SOP

LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Dimming 8-SOP

Buy Now Datasheet
IC LED DRIVER OFFL 8SOP Product overview: IS31LT3932-GRLS2-TR from Integrated Silicon Solution, Inc. (ISSI) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-IS31LT3932-GRLS2 -TR can be used for catalog matching and distributor lookup.

IC LED DRIVER OFFL 8SOP Product overview: IS31LT3932-GRLS2-TR from Integrated Silicon Solution, Inc. (ISSI) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-IS31LT3932-GRLS2-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1320295-IS31LT3932-GRLS2-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
1320295-IS31LT3932-GRLS2-TR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers 1320295-IS31LT3932-GRLS2-TR
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 1320295-IS31LT3932-G RLS2-TR Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers Packaging: Reel - TR Type: AC DC Offline Switcher Standard Package: 2,500 Mounting: Surface Mount Internal Switch(s): No Topology: Flyback, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Voltage - Supply (Min): 8V Voltage - Supply (Max): 30V Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1320295-IS31LT3932-GRLS2-TR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Packaging: Reel - TR
Type: AC DC Offline Switcher
Standard Package: 2,500
Mounting: Surface Mount
Internal Switch(s): No
Topology: Flyback, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Voltage - Supply (Min): 8V
Voltage - Supply (Max): 30V
Supplier Device Package: 8-SOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - IS31LT3932-GRLS2-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
IS31LT3932-GRLS2-TR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers IS31LT3932-GRLS2-TR
IC LED DRIVER OFFL 8SOP

IC LED DRIVER OFFL 8SOP

Supplier's Site
PMIC - LED Drivers - IS31LT3932-GRLS2-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
IS31LT3932-GRLS2-TR
PMIC - LED Drivers IS31LT3932-GRLS2-TR
IC LED DRIVER HV 8SOIC

IC LED DRIVER HV 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 2521-IS31LT3932-GRLS2-TR-ND 137-IS31LT3932-GRLS2-TR 1320295-IS31LT3932-GRLS2-TR IS31LT3932-GRLS2-TR IS31LT3932-GRLS2-TR
Product Name LED Drivers LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LM3431-Q1 3-Channel Constant Current LED Driver with Integrated Boost Controller - LM3431AQMHX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 36 volts
View Details
6 suppliers
LED Drivers - 620-1672-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 6.5 to 50 volts
Output Current 1000 milliamps
View Details
5 suppliers