Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LED DRIVERS
INTEGRATED SILICON SOLUTION, INC.
IS31LT3361-SDLS4-TR -- INTEGRATED CIRCUITS (ICS) - POWER MANAGEMENT (PMIC) - LED DRIVERS
Integrated Silicon Solution, Inc.
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
IS31LT3361-SDLS4-TR
Description
INTEGRATED NMOS SWITCH 40V/1.3A
Description
INTEGRATED NMOS SWITCH 40V/1.3A
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
IS31LT3361-SDLS4-TR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
IS31LT3361-SDLS4-TR
INTEGRATED NMOS SWITCH 40V/1.3A
INTEGRATED NMOS SWITCH 40V/1.3A
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
LED Drivers
Product Number
IS31LT3361-SDLS4-TR
Product Name
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Input Voltage
6 to 40 volts
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Quad String Boost Led Driver For Backlighting
A8519KLPTR-T-1
Specs
Form Factor
Intgrated Circuit (IC)
View Details
6
suppliers
Nexperia B.V.
Led Driver, 40V, Tsop-6; Device Topology Nexperia
NCR405U
Specs
Form Factor
Intgrated Circuit (IC)
Type
Constant Current
Input Voltage
? to 40 volts
View Details
Skyworks Solutions, Inc.
LDO 1.8V 0.25A SOT-89 LED Driver IC
AAT3200IQY-1.8-T1
View Details
Texas Instruments
PMIC - PMIC - LED Drivers - LM2796TL
LM2796TL
Specs
Form Factor
Intgrated Circuit (IC)
View Details
2
suppliers