LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.2A (Switch) SOT-89-5
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.2A (Switch) SOT-89-5
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.2A (Switch) SOT-89-5
LED Driver 9V/12V/15V/18V/24V 6-Pin(5+Tab) SOT-89 T/R Product overview: IS31LT3360-SDLS4-TR from Integrated Silicon Solution, Inc. (ISSI) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 12V, 15V, SOT-89. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 9V, 12V, 15V, SOT-89, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-IS31LT3360-SDLS4
Win Source Part Number: 1354124-IS31LT3360-S
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 34 pct.
Type: DC DC Regulator
MSL Level: 3 (168 Hours)
Mfr: Lumissil Microsystems
Package: Tape & Reel
Product Status: Active
Frequency: 1MHz
Package / Case: SOT-89-5/6
Supplier Device Package: SOT-89-5
Base Product Number: IS31LT3360
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Automotive, Lighting
REACH Status: REACH Unaffected
ECCN: EAR99
Topology: Step-Down (Buck)
Internal Switch(s): Yes
Number of Outputs: 1
Voltage - Supply (Min): 6V
Voltage - Supply (Max): 40V
Voltage - Output: 40V
Current - Output / Channel: 1.2A (Switch)
Dimming: Analog, PWM
IC LED DVR 40V 1.2A SW SOT89-5
40V/1.2A LED driver with internal switch, SOT89-5 (4.0mm x 4.5mm), T&R
IC LED DRV RGLTR PWM SOT89-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 2521-IS31LT3360-SDLS4-TRDKR-ND | 745-IS31LT3360-SDLS4-TR | 1354124-IS31LT3360-SDLS4-TR | IS31LT3360-SDLS4-TR | 52Y1958 | IS31LT3360-SDLS4-TR |
| Product Name | LED Drivers | 9V 12V 15V SOT-89 LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | 40V/1.2A Led Driver With Internal Switch, Sot89-5 (4.0Mm X 4.5Mm), T&r Integrated Silicon Solution (Issi) | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 6 to 40 volts | 6 to 40 volts | ||||
| Output Voltage | 40 volts | 40 volts | ||||
| Output Current | 1200 milliamps | 1200 milliamps |