LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 750mA 8-SOP
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 750mA 8-SOP
IC LED DRVR RGLTR PWM 750MA 8SOP Product overview: IS31LT3352-V1GRLS2-T
IC LED DRVR RGLTR PWM 750MA 8SOP
IC LED DRVR RGLTR DIM 750MA 8SOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 2521-IS31LT3352-V1GRLS2-TRCT-ND | 137-IS31LT3352-V1GRLS2-TR | IS31LT3352-V1GRLS2-TR | IS31LT3352-V1GRLS2-TR |
| Product Name | LED Drivers | 750MA LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | |||
| Input Voltage | 6 to 40 volts | 6 to 40 volts | 6 to 40 volts | |
| Output Current | 750 milliamps | 750 milliamps | ||
| Features | RoHS Compliant |