LED Driver IC 9 Output Linear Constant Current I²C, PWM Dimming 38mA 60-QFN (7x7)
LED Driver IC 9 Output Linear Constant Current I²C, PWM Dimming 38mA 60-QFN (7x7)
LED Driver IC 9 Output Linear Constant Current I²C, PWM Dimming 38mA 60-QFN (7x7)
DOTS Matrix LED Driver Product overview: IS31FL3741A-QFLS4-TR
Manufacturer: Lumissil Microsystems
Win Source Part Number: 1316480-IS31FL3741A-
Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Packaging: Reel - TR
Type: Linear
Applications: General Purpose
Standard Package: 2,500
Mounting: Surface Mount
Frequency: 1MHz
Current - Output / Channel: 38mA
Internal Switch(s): No
Topology: Constant Current
Number of Outputs: 9
Dimming: I2C, PWM
Voltage - Supply (Min): 2.7V
Voltage - Supply (Max): 5.5V
Supplier Device Package: 60-QFN (7x7)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 60-WFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 2521-IS31FL3741A-QFL
Base Product Number: IS31FL3741
RoHS Status: ROHS3 Compliant
IC LED DRVR LIN I2C 38MA 60QFN
IC 399 MATRIX LED DRIVER, 60QFN
39x9 Dot Matrix LED Driver, QFN-60 (7.0mm x 7.0mm), T&R
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 2521-IS31FL3741A-QFLS4-CT-ND | 745-IS31FL3741A-QFLS4-TR | 1316480-IS31FL3741A-QFLS4-TR | IS31FL3741A-QFLS4-TR | IS31FL3741A-QFLS4-TR | 52AH0298 |
| Product Name | LED Drivers | LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | 39X9 Dot Matrix Led Driver, Qfn-60 (7.0Mm X 7.0Mm), T&r Integrated Silicon Solution (Issi) |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | ||||
| Output Current | 38 milliamps | 38 milliamps |