IC LED DRVR LIN PWM 35MA 24SOP Product overview: IS31FL3739-GRLS4-TR from Lumissil Microsystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 35MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-IS31FL3739-GRLS4
LED Driver IC 8 Output Linear Shift Register PWM Dimming 35mA 24-SOP
LED Driver IC 8 Output Linear Shift Register PWM Dimming 35mA 24-SOP
LED Driver IC 8 Output Linear Shift Register PWM Dimming 35mA 24-SOP
Manufacturer: Lumissil Microsystems
Win Source Part Number: 1316478-IS31FL3739-G
Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Packaging: Reel - TR
Type: Linear
Applications: General Purpose
Standard Package: 2,500
Mounting: Surface Mount
Frequency: 400kHz ~ 1MHz
Current - Output / Channel: 35mA
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 8
Dimming: PWM
Voltage - Supply (Min): 2.7V
Voltage - Supply (Max): 5.5V
Supplier Device Package: 24-SOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 24-SOIC (0.295", 7.50mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 2521-IS31FL3739-GRLS
Base Product Number: IS31FL3739
RoHS Status: ROHS3 Compliant
IC LED DRVR LIN PWM 35MA 24SOP
IC 8X8/7X9 I2C MATRIX LED DRIVER
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-IS31FL3739-GRLS4-TR | 2521-IS31FL3739-GRLS4-TR-ND | 1316478-IS31FL3739-GRLS4-TR | IS31FL3739-GRLS4-TR | IS31FL3739-GRLS4-TR |
| Product Name | 35MA LED Driver IC | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | ||
| Number of Channels | 8 # | ||||
| Package Type | Tape & Reel (TR) | 24-SOIC (0.295", 7.50mm Width) | |||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |