Lumissil Microsystems Integrated Circuits (ICs) Power Management (PMIC) LED Drivers IS31FL3738-QFLS4-TR

Description
Manufacturer: Lumissil Microsystems Category: Integrated Circuits (ICs) Power Management (PMIC) LED Drivers Package: Tape & Reel (TR) Cut Tape (CT) Type: Linear Product Status: Not For New Designs Base Product Number: IS31FL3738 Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount Package / Case: 28-WFQFN Exposed Pad Supplier Device Package: 28-QFN (5x5)
Request a Quote Datasheet
Description
Manufacturer: Lumissil Microsystems Category: Integrated Circuits (ICs) Power Management (PMIC) LED Drivers Package: Tape & Reel (TR) Cut Tape (CT) Type: Linear Product Status: Not For New Designs Base Product Number: IS31FL3738 Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount Package / Case: 28-WFQFN Exposed Pad Supplier Device Package: 28-QFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Power Management (PMIC) LED Drivers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) LED Drivers
Integrated Circuits (ICs) Power Management (PMIC) LED Drivers
Manufacturer: Lumissil Microsystems Category: Integrated Circuits (ICs) Power Management (PMIC) LED Drivers Package: Tape & Reel (TR) Cut Tape (CT) Type: Linear Product Status: Not For New Designs Base Product Number: IS31FL3738 Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount Package / Case: 28-WFQFN Exposed Pad Supplier Device Package: 28-QFN (5x5)

Manufacturer: Lumissil Microsystems
Category: Integrated Circuits (ICs) Power Management (PMIC) LED Drivers
Package: Tape & Reel (TR) Cut Tape (CT)
Type: Linear
Product Status: Not For New Designs
Base Product Number: IS31FL3738
Operating Temperature: -40°C ~ 125°C
Mounting Type: Surface Mount
Package / Case: 28-WFQFN Exposed Pad
Supplier Device Package: 28-QFN (5x5)

Buy Now Datasheet
LED Drivers - 2521-IS31FL3738-QFLS4-TRCT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 8 Output Linear PWM Dimming 84mA 28-QFN (5x5)

LED Driver IC 8 Output Linear PWM Dimming 84mA 28-QFN (5x5)

Buy Now Datasheet
6+8 DOTS MATRIX LED DRIVER WITH INDIVIDUAL AUTO BREATH FUNCTION Product overview: IS31FL3738-QFLS4-TR from Integrated Silicon Solution, Inc. (ISSI) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-IS31FL3738-QFLS4 -TR can be used for catalog matching and distributor lookup.

6+8 DOTS MATRIX LED DRIVER WITH INDIVIDUAL AUTO BREATH FUNCTION Product overview: IS31FL3738-QFLS4-TR from Integrated Silicon Solution, Inc. (ISSI) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-IS31FL3738-QFLS4-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - LED Drivers - IS31FL3738-QFLS4-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
IS31FL3738-QFLS4-TR
PMIC - LED Drivers IS31FL3738-QFLS4-TR
IC LED DRIVER 6X8 DOT MATRIX 24Q

IC LED DRIVER 6X8 DOT MATRIX 24Q

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - IS31FL3738-QFLS4-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
IS31FL3738-QFLS4-TR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers IS31FL3738-QFLS4-TR
IC LED DRVR LIN PWM 84MA 28QFN

IC LED DRVR LIN PWM 84MA 28QFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 2521-IS31FL3738-QFLS4-TRCT-ND 745-IS31FL3738-QFLS4-TR IS31FL3738-QFLS4-TR IS31FL3738-QFLS4-TR
Product Name Integrated Circuits (ICs) Power Management (PMIC) LED Drivers LED Drivers LED Driver IC PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Package Type 28-WFQFN Exposed Pad
Input Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Wide Input Voltage Range Boost/Sepic Con - A80605KESJSR - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
3 suppliers
LED Driver ICs - 7385156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Power 1 watts
View Details
LED Driver ICs - 2334359 - RS Components, Ltd.
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 2 milliamps
View Details
7 suppliers