Integrated Silicon Solution, Inc. PMIC - PMIC - LED Drivers - IS31FL3731-SALS2-TR IS31FL3731-SALS2-TR

Description
Manufacturer: Lumissil Microsystems Win Source Part Number: 875368-IS31FL3731-SA LS2-TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 18 Output Linear - Analog Dimming 34mA 28-SSOP Package: 28-SSOP (0.209", 5.30mm Width) Package: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 29 Weeks HTSUS: 8542.39.0001 Other Part Number: 2521-IS31FL3731-SALS 2-TR, 2521-IS31FL3731-SALS 2-TRCT, 2521-IS31FL3731-SALS 2-TRDKR
Request a Quote Datasheet
Description
Manufacturer: Lumissil Microsystems Win Source Part Number: 875368-IS31FL3731-SA LS2-TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 18 Output Linear - Analog Dimming 34mA 28-SSOP Package: 28-SSOP (0.209", 5.30mm Width) Package: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 29 Weeks HTSUS: 8542.39.0001 Other Part Number: 2521-IS31FL3731-SALS 2-TR, 2521-IS31FL3731-SALS 2-TRCT, 2521-IS31FL3731-SALS 2-TRDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - IS31FL3731-SALS2-TR - 875368-IS31FL3731-SALS2-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - IS31FL3731-SALS2-TR
875368-IS31FL3731-SALS2-TR
PMIC - PMIC - LED Drivers - IS31FL3731-SALS2-TR 875368-IS31FL3731-SALS2-TR
Manufacturer: Lumissil Microsystems Win Source Part Number: 875368-IS31FL3731-SA LS2-TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 18 Output Linear - Analog Dimming 34mA 28-SSOP Package: 28-SSOP (0.209", 5.30mm Width) Package: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 29 Weeks HTSUS: 8542.39.0001 Other Part Number: 2521-IS31FL3731-SALS 2-TR, 2521-IS31FL3731-SALS 2-TRCT, 2521-IS31FL3731-SALS 2-TRDKR

Manufacturer: Lumissil Microsystems
Win Source Part Number: 875368-IS31FL3731-SALS2-TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: LED Driver IC 18 Output Linear - Analog Dimming 34mA 28-SSOP
Package: 28-SSOP (0.209", 5.30mm Width)
Package: Reel - TR
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 28-SSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 29 Weeks
HTSUS: 8542.39.0001
Other Part Number: 2521-IS31FL3731-SALS2-TR, 2521-IS31FL3731-SALS2-TRCT, 2521-IS31FL3731-SALS2-TRDKR

Buy Now Datasheet
3.3V 5V QFN LED Driver IC - 745-IS31FL3731-SALS2-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 5V QFN LED Driver IC
745-IS31FL3731-SALS2-TR
3.3V 5V QFN LED Driver IC 745-IS31FL3731-SALS2-TR
LED Driver 144Segment 3.3V/5V 28-Pin QFN EP T/R Product overview: IS31FL3731-SALS2-TR from Integrated Silicon Solution, Inc. (ISSI) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 3.3V, 5V, QFN, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-IS31FL3731-SALS2 -TR can be used for catalog matching and distributor lookup.

LED Driver 144Segment 3.3V/5V 28-Pin QFN EP T/R Product overview: IS31FL3731-SALS2-TR from Integrated Silicon Solution, Inc. (ISSI) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 3.3V, 5V, QFN, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-IS31FL3731-SALS2-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - 2521-IS31FL3731-SALS2-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 18 Output Linear Analog Dimming 34mA 28-SSOP

LED Driver IC 18 Output Linear Analog Dimming 34mA 28-SSOP

Buy Now Datasheet
LED Drivers - 2521-IS31FL3731-SALS2-TR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 18 Output Linear Analog Dimming 34mA 28-SSOP

LED Driver IC 18 Output Linear Analog Dimming 34mA 28-SSOP

Buy Now Datasheet
LED Drivers - 2521-IS31FL3731-SALS2-TRCT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 18 Output Linear Analog Dimming 34mA 28-SSOP

LED Driver IC 18 Output Linear Analog Dimming 34mA 28-SSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
IS31FL3731-SALS2-TR
LED Lighting Drivers IS31FL3731-SALS2-TR
LED Lighting Drivers Audio Modulated 144 Dot LED Driver, SSOP-28 (10mm x 7.8mm),T&R

LED Lighting Drivers Audio Modulated 144 Dot LED Driver, SSOP-28 (10mm x 7.8mm),T&R

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - IS31FL3731-SALS2-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
IS31FL3731-SALS2-TR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers IS31FL3731-SALS2-TR
IC LED DRV LIN ANALOG 28SSOP

IC LED DRV LIN ANALOG 28SSOP

Supplier's Site
PMIC - LED Drivers - IS31FL3731-SALS2-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
IS31FL3731-SALS2-TR
PMIC - LED Drivers IS31FL3731-SALS2-TR
AUDIO MODULATED 144 DOT LED DRIV

AUDIO MODULATED 144 DOT LED DRIV

Supplier's Site Datasheet
Audio Modulated 144 Dot Led Driver, Ssop-28 (10Mm X 7.8Mm),t&r Integrated Silicon Solution (Issi) - 67AC3790 - Newark, An Avnet Company
Chicago, IL, United States
Audio Modulated 144 Dot Led Driver, Ssop-28 (10Mm X 7.8Mm),t&r Integrated Silicon Solution (Issi)
67AC3790
Audio Modulated 144 Dot Led Driver, Ssop-28 (10Mm X 7.8Mm),t&r Integrated Silicon Solution (Issi) 67AC3790
Audio Modulated 144 Dot LED Driver, SSOP-28 (10mm x 7.8mm),T&R

Audio Modulated 144 Dot LED Driver, SSOP-28 (10mm x 7.8mm),T&R

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 875368-IS31FL3731-SALS2-TR 745-IS31FL3731-SALS2-TR 2521-IS31FL3731-SALS2-TRDKR-ND IS31FL3731-SALS2-TR IS31FL3731-SALS2-TR IS31FL3731-SALS2-TR 67AC3790
Product Name PMIC - PMIC - LED Drivers - IS31FL3731-SALS2-TR 3.3V 5V QFN LED Driver IC LED Drivers LED Lighting Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers Audio Modulated 144 Dot Led Driver, Ssop-28 (10Mm X 7.8Mm),t&r Integrated Silicon Solution (Issi)
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Package Type 28-SSOP
Input Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - A8430EEKTR-T - 102677-A8430EEKTR-T - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.5 volts
Output Voltage 36 volts
View Details
5 suppliers
PMIC - LED Drivers - CAT3614HV2-T2 - Lingto Electronic Limited
Specs
Output Current 31 milliamps
View Details
LED Drivers - 1899410P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 5 volts
Number of Channels 1 #
Features RoHS Compliant
View Details
PMIC - PMIC - LED Drivers - LM3421MH - 1198823-LM3421MH - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
3 suppliers