Lumissil Microsystems LED Drivers IS31FL3731-QFLS2-TR

Description
LED Driver IC 18 Output Linear Analog Dimming 34mA 28-QFN (4x4)
Request a Quote Datasheet
Description
LED Driver IC 18 Output Linear Analog Dimming 34mA 28-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 2521-IS31FL3731-QFLS2-TR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 18 Output Linear Analog Dimming 34mA 28-QFN (4x4)

LED Driver IC 18 Output Linear Analog Dimming 34mA 28-QFN (4x4)

Buy Now Datasheet
LED Drivers - 2521-IS31FL3731-QFLS2-TRCT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 18 Output Linear Analog Dimming 34mA 28-QFN (4x4)

LED Driver IC 18 Output Linear Analog Dimming 34mA 28-QFN (4x4)

Buy Now Datasheet
LED Drivers - 2521-IS31FL3731-QFLS2-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 18 Output Linear Analog Dimming 34mA 28-QFN (4x4)

LED Driver IC 18 Output Linear Analog Dimming 34mA 28-QFN (4x4)

Buy Now Datasheet
PMIC - PMIC - LED Drivers - IS31FL3731-QFLS2-TR - 806145-IS31FL3731-QFLS2-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - IS31FL3731-QFLS2-TR
806145-IS31FL3731-QFLS2-TR
PMIC - PMIC - LED Drivers - IS31FL3731-QFLS2-TR 806145-IS31FL3731-QFLS2-TR
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 806145-IS31FL3731-QF LS2-TR Packaging: Reel Type: Linear Mounting Style: SMD Current - Output / Channel: 34mA Number of Outputs: 18 Dimming: Analog Voltage - Supply (Min): 2.7V Supplier Device Package: 28-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Voltage - Supply (Maximum): 5.5V

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 806145-IS31FL3731-QFLS2-TR
Packaging: Reel
Type: Linear
Mounting Style: SMD
Current - Output / Channel: 34mA
Number of Outputs: 18
Dimming: Analog
Voltage - Supply (Min): 2.7V
Supplier Device Package: 28-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 28-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Voltage - Supply (Maximum): 5.5V

Buy Now
QFN LED Driver IC - 745-IS31FL3731-QFLS2-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
QFN LED Driver IC
745-IS31FL3731-QFLS2-TR
QFN LED Driver IC 745-IS31FL3731-QFLS2-TR
LED Driver 144 Segment 28-Pin QFN EP T/R Product overview: IS31FL3731-QFLS2-TR from Integrated Silicon Solution, Inc. (ISSI) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, QFN, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-IS31FL3731-QFLS2 -TR can be used for catalog matching and distributor lookup.

LED Driver 144 Segment 28-Pin QFN EP T/R Product overview: IS31FL3731-QFLS2-TR from Integrated Silicon Solution, Inc. (ISSI) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, QFN, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-IS31FL3731-QFLS2-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - IS31FL3731-QFLS2-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
IS31FL3731-QFLS2-TR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers IS31FL3731-QFLS2-TR
IC LED DRV LIN ANALOG 34MA 28QFN

IC LED DRV LIN ANALOG 34MA 28QFN

Supplier's Site
PMIC - LED Drivers - IS31FL3731-QFLS2-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
IS31FL3731-QFLS2-TR
PMIC - LED Drivers IS31FL3731-QFLS2-TR
IC LED DRIVER LIN DIM 34MA 28QFN

IC LED DRIVER LIN DIM 34MA 28QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
IS31FL3731-QFLS2-TR
LED Lighting Drivers IS31FL3731-QFLS2-TR
LED Lighting Drivers LED Driver

LED Lighting Drivers LED Driver

Buy Now Datasheet
Nixie Tube Driver/LED Driver >> LED Display Drivers - IS31FL3731-QFLS2-TR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Nixie Tube Driver/LED Driver >> LED Display Drivers
IS31FL3731-QFLS2-TR
Nixie Tube Driver/LED Driver >> LED Display Drivers IS31FL3731-QFLS2-TR
QFN-28-EP(4x4) LED Display Drivers ROHS

QFN-28-EP(4x4) LED Display Drivers ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 2521-IS31FL3731-QFLS2-TR-ND 806145-IS31FL3731-QFLS2-TR 745-IS31FL3731-QFLS2-TR IS31FL3731-QFLS2-TR IS31FL3731-QFLS2-TR IS31FL3731-QFLS2-TR IS31FL3731-QFLS2-TR
Product Name LED Drivers PMIC - PMIC - LED Drivers - IS31FL3731-QFLS2-TR QFN LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers LED Lighting Drivers Nixie Tube Driver/LED Driver >> LED Display Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver ICs - 2548496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 250 milliamps
View Details
LED Drivers - 620-1269-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 5.5 volts
Output Voltage 12 volts
View Details
3 suppliers
PMIC - LED Drivers - LM3431MHX - Lingto Electronic Limited
Rochester Electronics
Specs
Type Dimmable
Output Current 200 milliamps
View Details