Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1047914-IS31FL3728-Q
Packaging: Reel - TR
Type: Linear
Applications: Backlight
Mounting: SMD (SMT)
Number of Outputs: 16
Dimming: I2C
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-QFN (4x4)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
LED Driver IC 16 Output Linear I²C Dimming 24-QFN (4x4)
LED Driver IC 16 Output Linear I²C Dimming 24-QFN (4x4)
LED Driver IC 16 Output Linear I²C Dimming 24-QFN (4x4)
LED Driver 64 Segment 24-Pin QFN EP T/R Product overview: IS31FL3728-QFLS2-TR from Integrated Silicon Solution, Inc. (ISSI) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, QFN, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-IS31FL3728-QFLS2
IC MATRIX LED DRIVER AUDIO 24QFN
IC LED DRIVER LINEAR I2C 24QFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1047914-IS31FL3728-QFLS2-TR | 2521-IS31FL3728-QFLS2-TRCT-ND | 745-IS31FL3728-QFLS2-TR | IS31FL3728-QFLS2-TR | IS31FL3728-QFLS2-TR |
| Product Name | PMIC - PMIC - LED Drivers - IS31FL3728-QFLS2-TR | LED Drivers | QFN LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |