LED Driver IC 16 Output Linear Shift Register PWM Dimming 60mA 24-QFN (4x4)
LED Driver IC 16 Output Linear Shift Register PWM Dimming 60mA 24-QFN (4x4)
IC LED DRVR LIN PWM 60MA 24QFN Product overview: IS31FL3726-QFLS2-TR from Lumissil Microsystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 60MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-IS31FL3726-QFLS2
Manufacturer: Lumissil Microsystems
Win Source Part Number: 1320351-IS31FL3726-Q
Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Packaging: Reel - TR
Type: Linear
Applications: Backlight
Standard Package: 2,500
Mounting: Surface Mount
Voltage - Output: 4V
Frequency: 20MHz
Current - Output / Channel: 60mA
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Dimming: PWM
Voltage - Supply (Min): 3.3V
Voltage - Supply (Max): 5.5V
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 24-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 2521-IS31FL3726-QFLS
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
LED Lighting Drivers 16-b Color LED Drvr w/ PWM Control
IC LED DRIVER LIN DIM 60MA 24QFN
IC LED DRVR LIN PWM 60MA 24QFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 2521-IS31FL3726-QFLS2-TRCT-ND | 137-IS31FL3726-QFLS2-TR | 1320351-IS31FL3726-QFLS2-TR | IS31FL3726-QFLS2-TR | IS31FL3726-QFLS2-TR | IS31FL3726-QFLS2-TR |
| Product Name | LED Drivers | 60MA LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 3.3 to 5.5 volts | 3.3 to 5.5 volts | 3.3 to 5.5 volts | |||
| Output Voltage | 4 volts | 4 volts | 4 volts | |||
| Output Current | 60 milliamps | 60 milliamps |