Constant Current LED Driver 3.3V/5V T/R Product overview: IS31FL3236A-TQLS4-TR
LED Driver IC 36 Output Linear Constant Current Dimming 38mA 48-eTQFP (7x7)
LED Driver IC 36 Output Linear Constant Current Dimming 38mA 48-eTQFP (7x7)
LED Driver IC 36 Output Linear Constant Current Dimming 38mA 48-eTQFP (7x7)
Manufacturer: Lumissil Microsystems
Win Source Part Number: 1316486-IS31FL3236A-
Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Packaging: Reel - TR
Type: Linear
Applications: LED Lighting
Standard Package: 2,500
Mounting: Surface Mount
Frequency: 3kHz, 22kHz
Current - Output / Channel: 38mA
Internal Switch(s): No
Topology: Constant Current
Number of Outputs: 36
Voltage - Supply (Min): 2.7V
Voltage - Supply (Max): 5.5V
Supplier Device Package: 48-eTQFP (7x7)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 48-TQFP Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 2521-IS31FL3236A-TQL
Base Product Number: IS31FL3236
RoHS Status: ROHS3 Compliant
IC LED DRVR LINEAR 38MA 48ETQFP
36-CHANNEL LED DRIVER, ETQFP-48(
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 745-IS31FL3236A-TQLS4-TR | 2521-IS31FL3236A-TQLS4-TRCT-ND | 1316486-IS31FL3236A-TQLS4-TR | IS31FL3236A-TQLS4-TR | IS31FL3236A-TQLS4-TR |
| Product Name | 3.3V 5V LED Driver IC | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |||
| Output Current | 38 milliamps | 38 milliamps |