Integrated Silicon Solution, Inc. 38MA LED Driver IC IS31FL3236-QFLS2-TR

Description
IC LED DRVR LIN I2C 38MA 44QFN Product overview: IS31FL3236-QFLS2-TR from Integrated Silicon Solution, Inc. (ISSI) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 38MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 38MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-IS31FL3236-QFLS2 -TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LED DRVR LIN I2C 38MA 44QFN Product overview: IS31FL3236-QFLS2-TR from Integrated Silicon Solution, Inc. (ISSI) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 38MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 38MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-IS31FL3236-QFLS2 -TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
38MA LED Driver IC
137-IS31FL3236-QFLS2-TR
38MA LED Driver IC 137-IS31FL3236-QFLS2-TR
IC LED DRVR LIN I2C 38MA 44QFN Product overview: IS31FL3236-QFLS2-TR from Integrated Silicon Solution, Inc. (ISSI) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 38MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 38MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-IS31FL3236-QFLS2 -TR can be used for catalog matching and distributor lookup.

IC LED DRVR LIN I2C 38MA 44QFN Product overview: IS31FL3236-QFLS2-TR from Integrated Silicon Solution, Inc. (ISSI) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 38MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 38MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-IS31FL3236-QFLS2-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - IS31FL3236-QFLS2-TR - 802885-IS31FL3236-QFLS2-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - IS31FL3236-QFLS2-TR
802885-IS31FL3236-QFLS2-TR
PMIC - PMIC - LED Drivers - IS31FL3236-QFLS2-TR 802885-IS31FL3236-QFLS2-TR
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 802885-IS31FL3236-QF LS2-TR Packaging: Reel Type: Linear Mounting Style: SMD Applications: Backlight Current - Output / Channel: 38mA Internal Switch(s): Yes Number of Outputs: 36 Dimming: I2C Voltage - Supply (Min): 2.7V Supplier Device Package: 44-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 44-PowerWFQFN Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Voltage - Supply (Maximum): 5.5V

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 802885-IS31FL3236-QFLS2-TR
Packaging: Reel
Type: Linear
Mounting Style: SMD
Applications: Backlight
Current - Output / Channel: 38mA
Internal Switch(s): Yes
Number of Outputs: 36
Dimming: I2C
Voltage - Supply (Min): 2.7V
Supplier Device Package: 44-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 44-PowerWFQFN
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Voltage - Supply (Maximum): 5.5V

Buy Now
Led Drvr 36-CH 0.038A 44-PIN QFN T/r - 413-IS31FL3236-QFLS2-TR - Utmel Electronic Limited
Hong Kong, China
Led Drvr 36-CH 0.038A 44-PIN QFN T/r
413-IS31FL3236-QFLS2-TR
Led Drvr 36-CH 0.038A 44-PIN QFN T/r 413-IS31FL3236-QFLS2-TR
Led Drvr 36-CH 0.038A 44-PIN QFN T/r

Led Drvr 36-CH 0.038A 44-PIN QFN T/r

Supplier's Site
Sheung Wan, Hong Kong
LED Lighting Drivers
IS31FL3236-QFLS2-TR
LED Lighting Drivers IS31FL3236-QFLS2-TR
LED Lighting Drivers LED Driver 36-channel

LED Lighting Drivers LED Driver 36-channel

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - IS31FL3236-QFLS2-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
IS31FL3236-QFLS2-TR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers IS31FL3236-QFLS2-TR
IC LED DRVR LIN I2C 38MA 44QFN

IC LED DRVR LIN I2C 38MA 44QFN

Supplier's Site
PMIC - LED Drivers - IS31FL3236-QFLS2-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
IS31FL3236-QFLS2-TR
PMIC - LED Drivers IS31FL3236-QFLS2-TR
IC LED DRIVER 36CH CC PWM 44QFN

IC LED DRIVER 36CH CC PWM 44QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-IS31FL3236-QFLS2-TR 802885-IS31FL3236-QFLS2-TR 413-IS31FL3236-QFLS2-TR IS31FL3236-QFLS2-TR IS31FL3236-QFLS2-TR IS31FL3236-QFLS2-TR
Product Name 38MA LED Driver IC PMIC - PMIC - LED Drivers - IS31FL3236-QFLS2-TR Led Drvr 36-CH 0.038A 44-PIN QFN T/r LED Lighting Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Input Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts
Number of Channels 36 #
Package Type Tape & Reel (TR) 44-PowerWFQFN
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Led Driver 2A Buck - A6211GLJTR-T - Allegro MicroSystems Inc.
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
8 suppliers
LED Driver ICs - 2466615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 250 milliamps
View Details
LED Driver IC - 137-ICL8002G - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Input Voltage 9.8 to 26 volts
Number of Channels 1 #
Package Type Bulk
View Details
2 suppliers
BQ2014H NiCd/NiMH Gas Gauge With High-Speed 1-Wire (HDQ) Interface And 5 LED Drivers - BQ2014HSNTR - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details
2 suppliers