8051 - Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 24-TSSOP
IC MCU 8BIT 32KB FLASH 24TSSOP
IC MCU 8BIT 32KB FLASH 24TSSOP
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | IS31CS8974-ZNLS2-TR | IS31CS8974-ZNLS2-TR | IS31CS8974-ZNLS2-TR |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 16 MHz | 16 MHz | |
| RAM | 2 KB | 2 KB | |
| I/O Ports | 20 |