LED Driver 10 Segment 6-Pin SOT-23 T/R Product overview: IS31BL3508A-STLS2-TR
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 777158-IS31BL3508A-S
Packaging: Reel package
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SOT-23-6
Applications: Backlight
Mounting: SMD
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Family Name: IS31BL3508A-STLS2-TR
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-6
Voltage Supply MAX: 5.5V
Output Current per Channel: 1.6A (Switch)
Voltage Supply MIN: 2.7V
Alternative Parts (Cross-Reference): AT5160TP1U; RT4533GJ6; SN3504IR06E; PCA9532BS,118;
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 1.6A (Switch) SOT-23-6
IC LED DRV RGLTR PWM SOT23-6
IC LED DRV RGLTR PWM SOT23-6
IC MOSFET SW 40V STEP-UP SOT23-6
LED Lighting Drivers 1.0Mhz Boost Convert 38V int. MOSFET
IC LED DRV RGLTR PWM SOT23-6
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 745-IS31BL3508A-STLS2-TR | 777158-IS31BL3508A-STLS2-TR | 2521-IS31BL3508A-STLS2-TR-ND | IS31BL3508A-STLS2-TR | IS31BL3508A-STLS2-TR | IS31BL3508A-STLS2-TR |
| Product Name | SOT-23 LED Driver IC | Board Mount LED Drivers - IS31BL3508A-STLS2-TR | LED Drivers | PMIC - LED Drivers | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |