LED Driver 9 Segment 6-Pin TSOT-23 T/R Product overview: IS31BL3506A-TTLS2-TR
Win Source Part Number: 1355104-IS31BL3506A-
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 45 pct.
Type: DC DC Regulator
MSL Level: 3 (168 Hours)
Mfr: Lumissil Microsystems
Package: Tape & Reel
Product Status: Obsolete
Frequency: 1MHz
Package / Case: SOT-23-6 Thin, TSOT-23-6
Supplier Device Package: TSOT-23-6
Base Product Number: IS31BL3506
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Backlight
REACH Status: REACH Unaffected
ECCN: EAR99
Topology: Step-Up (Boost)
Internal Switch(s): Yes
Number of Outputs: 1
Voltage - Supply (Min): 2.7V
Voltage - Supply (Max): 5.5V
Current - Output / Channel: 2.2A (Switch)
Dimming: Analog, PWM
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 2.2A (Switch) TSOT-23-6
LED Lighting Drivers 35V Stepup converter w/int. MOSFET
IC LED DRVR RGLTR PWM TSOT23-6
IC LED DRIVER RGLTR DIM TSOT23-6
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 745-IS31BL3506A-TTLS2-TR | 1355104-IS31BL3506A-TTLS2-TR | 2521-IS31BL3506A-TTLS2-TR-ND | IS31BL3506A-TTLS2-TR | IS31BL3506A-TTLS2-TR | IS31BL3506A-TTLS2-TR |
| Product Name | LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Drivers | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Package Type | SOT-23-6 Thin, TSOT-23-6 | |||||
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts |