Win Source Part Number: 1356849-IS31BL3506A-
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 40 pct.
Type: DC DC Regulator
MSL Level: 3 (168 Hours)
Mfr: Lumissil Microsystems
Package: Tape & Reel
Product Status: Not For New Designs
Frequency: 1MHz
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-DFN (2x2)
Base Product Number: IS31BL3506
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Backlight
REACH Status: REACH Unaffected
ECCN: EAR99
Topology: Step-Up (Boost)
Internal Switch(s): Yes
Number of Outputs: 1
Voltage - Supply (Min): 2.7V
Voltage - Supply (Max): 5.5V
Current - Output / Channel: 2.2A (Switch)
Dimming: Analog, PWM
LED Driver 3.3V/5V 8-Pin DFN EP T/R Product overview: IS31BL3506A-DLS2-TR from Integrated Silicon Solution, Inc. (ISSI) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, DFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 3.3V, 5V, DFN, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-IS31BL3506A-DLS2
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 2.2A (Switch) 8-DFN (2x2)
IC MOSFET SW 35V BOOST CONV 8DFN
IC LED DRVR RGLTR PWM 2.2A 8DFN
LED Lighting Drivers 35V Step-up Convert w/int. MOSFET
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1356849-IS31BL3506A-DLS2-TR | 745-IS31BL3506A-DLS2-TR | 2521-IS31BL3506A-DLS2-TR-ND | IS31BL3506A-DLS2-TR | IS31BL3506A-DLS2-TR | IS31BL3506A-DLS2-TR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | 3.3V 5V DFN LED Driver IC | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Package Type | 8-WFDFN Exposed Pad | |||||
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts |