Lumissil Microsystems Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers IS31BL3233A-DLS2-TR

Description
Manufacturer: Lumissil Microsystems Win Source Part Number: 1320352-IS31BL3233A- DLS2-TR Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight, Camera Flash Standard Package: 2,500 Mounting: Surface Mount Frequency: 2MHz Current - Output / Channel: 750mA (Flash) Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 2 Dimming: PWM Voltage - Supply (Min): 2.7V Voltage - Supply (Max): 5.5V Supplier Device Package: 14-DFN (3x2) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 14-WFDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IS31BL3233A-DLS2-TR- ND,706-1432-1,2521-I S31BL3233A-DLS2-TR,2 521-IS31BL3233A-DLS2 -TRCT,706-1432-2,706 -1432-2-ND,2521-IS31 BL3233A-DLS2-TRDKR,7 06-1432-6,706-1432-6 -ND,706-1432-1-ND Base Product Number: IS31BL3233 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Lumissil Microsystems Win Source Part Number: 1320352-IS31BL3233A- DLS2-TR Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight, Camera Flash Standard Package: 2,500 Mounting: Surface Mount Frequency: 2MHz Current - Output / Channel: 750mA (Flash) Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 2 Dimming: PWM Voltage - Supply (Min): 2.7V Voltage - Supply (Max): 5.5V Supplier Device Package: 14-DFN (3x2) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 14-WFDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IS31BL3233A-DLS2-TR- ND,706-1432-1,2521-I S31BL3233A-DLS2-TR,2 521-IS31BL3233A-DLS2 -TRCT,706-1432-2,706 -1432-2-ND,2521-IS31 BL3233A-DLS2-TRDKR,7 06-1432-6,706-1432-6 -ND,706-1432-1-ND Base Product Number: IS31BL3233 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1320352-IS31BL3233A-DLS2-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
1320352-IS31BL3233A-DLS2-TR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers 1320352-IS31BL3233A-DLS2-TR
Manufacturer: Lumissil Microsystems Win Source Part Number: 1320352-IS31BL3233A- DLS2-TR Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight, Camera Flash Standard Package: 2,500 Mounting: Surface Mount Frequency: 2MHz Current - Output / Channel: 750mA (Flash) Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 2 Dimming: PWM Voltage - Supply (Min): 2.7V Voltage - Supply (Max): 5.5V Supplier Device Package: 14-DFN (3x2) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 14-WFDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IS31BL3233A-DLS2-TR- ND,706-1432-1,2521-I S31BL3233A-DLS2-TR,2 521-IS31BL3233A-DLS2 -TRCT,706-1432-2,706 -1432-2-ND,2521-IS31 BL3233A-DLS2-TRDKR,7 06-1432-6,706-1432-6 -ND,706-1432-1-ND Base Product Number: IS31BL3233 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Lumissil Microsystems
Win Source Part Number: 1320352-IS31BL3233A-DLS2-TR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight, Camera Flash
Standard Package: 2,500
Mounting: Surface Mount
Frequency: 2MHz
Current - Output / Channel: 750mA (Flash)
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 2
Dimming: PWM
Voltage - Supply (Min): 2.7V
Voltage - Supply (Max): 5.5V
Supplier Device Package: 14-DFN (3x2)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 14-WFDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IS31BL3233A-DLS2-TR-ND,706-1432-1,2521-IS31BL3233A-DLS2-TR,2521-IS31BL3233A-DLS2-TRCT,706-1432-2,706-1432-2-ND,2521-IS31BL3233A-DLS2-TRDKR,706-1432-6,706-1432-6-ND,706-1432-1-ND
Base Product Number: IS31BL3233
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
750MA LED Driver IC
137-IS31BL3233A-DLS2-TR
750MA LED Driver IC 137-IS31BL3233A-DLS2-TR
IC LED DRV RGLTR PWM 750MA 14DFN Product overview: IS31BL3233A-DLS2-TR from Lumissil Microsystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 750MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-IS31BL3233A-DLS2 -TR can be used for catalog matching and distributor lookup.

IC LED DRV RGLTR PWM 750MA 14DFN Product overview: IS31BL3233A-DLS2-TR from Lumissil Microsystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 750MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-IS31BL3233A-DLS2-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - IS31BL3233A-DLS2-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
IS31BL3233A-DLS2-TR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers IS31BL3233A-DLS2-TR
IC LED DRV RGLTR PWM 750MA 14DFN

IC LED DRV RGLTR PWM 750MA 14DFN

Supplier's Site
Sheung Wan, Hong Kong
LED Lighting Drivers
IS31BL3233A-DLS2-TR
LED Lighting Drivers IS31BL3233A-DLS2-TR
LED Lighting Drivers 1.5A DC/DC Camera Flash LED Driver

LED Lighting Drivers 1.5A DC/DC Camera Flash LED Driver

Buy Now Datasheet
PMIC - LED Drivers - IS31BL3233A-DLS2-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
IS31BL3233A-DLS2-TR
PMIC - LED Drivers IS31BL3233A-DLS2-TR
IC LED DVR FLASHTORCH 1.5A 14DFN

IC LED DVR FLASHTORCH 1.5A 14DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1320352-IS31BL3233A-DLS2-TR 137-IS31BL3233A-DLS2-TR IS31BL3233A-DLS2-TR IS31BL3233A-DLS2-TR IS31BL3233A-DLS2-TR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers 750MA LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LED Lighting Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC)
Package Type 14-WFDFN Exposed Pad Tape & Reel (TR)
Input Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver ICs - 2466623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Package Type SO
View Details
LM3410 525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation - LM3410YMY/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 2.7 to 5.5 volts
View Details
8 suppliers