Lumissil Microsystems 3.3V 5V DFN LED Driver IC IS31BL3231-DLS2-TR

Description
LED Driver 3.3V/5V 10-Pin DFN EP T/R Product overview: IS31BL3231-DLS2-TR from Integrated Silicon Solution, Inc. (ISSI) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, DFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 3.3V, 5V, DFN, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-IS31BL3231-DLS2- TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LED Driver 3.3V/5V 10-Pin DFN EP T/R Product overview: IS31BL3231-DLS2-TR from Integrated Silicon Solution, Inc. (ISSI) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, DFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 3.3V, 5V, DFN, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-IS31BL3231-DLS2- TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 5V DFN LED Driver IC - 745-IS31BL3231-DLS2-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 5V DFN LED Driver IC
745-IS31BL3231-DLS2-TR
3.3V 5V DFN LED Driver IC 745-IS31BL3231-DLS2-TR
LED Driver 3.3V/5V 10-Pin DFN EP T/R Product overview: IS31BL3231-DLS2-TR from Integrated Silicon Solution, Inc. (ISSI) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, DFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 3.3V, 5V, DFN, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-IS31BL3231-DLS2- TR can be used for catalog matching and distributor lookup.

LED Driver 3.3V/5V 10-Pin DFN EP T/R Product overview: IS31BL3231-DLS2-TR from Integrated Silicon Solution, Inc. (ISSI) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, DFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 3.3V, 5V, DFN, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-IS31BL3231-DLS2-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - IS31BL3231-DLS2-TR - 875361-IS31BL3231-DLS2-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - IS31BL3231-DLS2-TR
875361-IS31BL3231-DLS2-TR
PMIC - PMIC - LED Drivers - IS31BL3231-DLS2-TR 875361-IS31BL3231-DLS2-TR
Manufacturer: Lumissil Microsystems Win Source Part Number: 875361-IS31BL3231-DL S2-TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 1 Output DC DC Regulator Switched Capacitor (Charge Pump) - Dimming 750mA (Flash) 10-DFN (3x3) Package: Reel - TR Package: 10-WFDFN Exposed Pad Mounting: Surface Mount Family Name: IS31BL3231 Categories: Integrated Circuits (ICs) Case / Package: 10-DFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 706-1211-6, 706-1211-1, 706-1211-2

Manufacturer: Lumissil Microsystems
Win Source Part Number: 875361-IS31BL3231-DLS2-TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: LED Driver IC 1 Output DC DC Regulator Switched Capacitor (Charge Pump) - Dimming 750mA (Flash) 10-DFN (3x3)
Package: Reel - TR
Package: 10-WFDFN Exposed Pad
Mounting: Surface Mount
Family Name: IS31BL3231
Categories: Integrated Circuits (ICs)
Case / Package: 10-DFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 706-1211-6, 706-1211-1, 706-1211-2

Buy Now Datasheet
PMIC - LED Drivers - IS31BL3231-DLS2-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
IS31BL3231-DLS2-TR
PMIC - LED Drivers IS31BL3231-DLS2-TR
IC LED DRIVER RGLTR 750MA 10DFN

IC LED DRIVER RGLTR 750MA 10DFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
IS31BL3231-DLS2-TR
LED Lighting Drivers IS31BL3231-DLS2-TR
LED Lighting Drivers Camera Flsh LED Drvr

LED Lighting Drivers Camera Flsh LED Drvr

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - IS31BL3231-DLS2-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
IS31BL3231-DLS2-TR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers IS31BL3231-DLS2-TR
IC LED DRIVER RGLTR 750MA 10DFN

IC LED DRIVER RGLTR 750MA 10DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 745-IS31BL3231-DLS2-TR 875361-IS31BL3231-DLS2-TR IS31BL3231-DLS2-TR IS31BL3231-DLS2-TR IS31BL3231-DLS2-TR
Product Name 3.3V 5V DFN LED Driver IC PMIC - PMIC - LED Drivers - IS31BL3231-DLS2-TR PMIC - LED Drivers LED Lighting Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 620-1267-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 5.5 volts
Output Current 75.5 milliamps
View Details
3 suppliers
LM3414HV 60W Common Anode Capable Constant Current Buck LED Driver Requires No Ext. Current Sensing Res - LM3414HVMRX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 65 volts
View Details
7 suppliers