Lumissil Microsystems PMIC - PMIC - LED Drivers - IS31BL3229-QFLS2-TR IS31BL3229-QFLS2-TR

Description
Manufacturer: Lumissil Microsystems Win Source Part Number: 875360-IS31BL3229-QF LS2-TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 8 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 20mA 20-QFN (3x3) Package: Reel - TR Package: 20-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: IS31BL3229 Categories: Integrated Circuits (ICs) Case / Package: 20-QFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Lumissil Microsystems Win Source Part Number: 875360-IS31BL3229-QF LS2-TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 8 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 20mA 20-QFN (3x3) Package: Reel - TR Package: 20-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: IS31BL3229 Categories: Integrated Circuits (ICs) Case / Package: 20-QFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - IS31BL3229-QFLS2-TR - 875360-IS31BL3229-QFLS2-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - IS31BL3229-QFLS2-TR
875360-IS31BL3229-QFLS2-TR
PMIC - PMIC - LED Drivers - IS31BL3229-QFLS2-TR 875360-IS31BL3229-QFLS2-TR
Manufacturer: Lumissil Microsystems Win Source Part Number: 875360-IS31BL3229-QF LS2-TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 8 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 20mA 20-QFN (3x3) Package: Reel - TR Package: 20-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: IS31BL3229 Categories: Integrated Circuits (ICs) Case / Package: 20-QFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Lumissil Microsystems
Win Source Part Number: 875360-IS31BL3229-QFLS2-TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: LED Driver IC 8 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 20mA 20-QFN (3x3)
Package: Reel - TR
Package: 20-WFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: IS31BL3229
Categories: Integrated Circuits (ICs)
Case / Package: 20-QFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
20MA LED Driver IC
137-IS31BL3229-QFLS2-TR
20MA LED Driver IC 137-IS31BL3229-QFLS2-TR
IC LED DRVR RGLTR PWM 20MA 20QFN Product overview: IS31BL3229-QFLS2-TR from Lumissil Microsystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 20MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-IS31BL3229-QFLS2 -TR can be used for catalog matching and distributor lookup.

IC LED DRVR RGLTR PWM 20MA 20QFN Product overview: IS31BL3229-QFLS2-TR from Lumissil Microsystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 20MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-IS31BL3229-QFLS2-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
8-Channel Charge-Pump Led Driver, Qfn-20 (3.0Mm X 3.0Mm), T&r Integrated Silicon Solution (Issi) - 29X5116 - Newark, An Avnet Company
Chicago, IL, United States
8-Channel Charge-Pump Led Driver, Qfn-20 (3.0Mm X 3.0Mm), T&r Integrated Silicon Solution (Issi)
29X5116
8-Channel Charge-Pump Led Driver, Qfn-20 (3.0Mm X 3.0Mm), T&r Integrated Silicon Solution (Issi) 29X5116
8-channel Charge-pump LED Driver, QFN-20 (3.0mm x 3.0mm), T&R

8-channel Charge-pump LED Driver, QFN-20 (3.0mm x 3.0mm), T&R

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - IS31BL3229-QFLS2-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
IS31BL3229-QFLS2-TR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers IS31BL3229-QFLS2-TR
IC LED DRVR RGLTR PWM 20MA 20QFN

IC LED DRVR RGLTR PWM 20MA 20QFN

Supplier's Site
PMIC - LED Drivers - IS31BL3229-QFLS2-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
IS31BL3229-QFLS2-TR
PMIC - LED Drivers IS31BL3229-QFLS2-TR
IC LED DVR CHARGE PUMP 8CH 20QFN

IC LED DVR CHARGE PUMP 8CH 20QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 875360-IS31BL3229-QFLS2-TR 137-IS31BL3229-QFLS2-TR 29X5116 IS31BL3229-QFLS2-TR IS31BL3229-QFLS2-TR
Product Name PMIC - PMIC - LED Drivers - IS31BL3229-QFLS2-TR 20MA LED Driver IC 8-Channel Charge-Pump Led Driver, Qfn-20 (3.0Mm X 3.0Mm), T&r Integrated Silicon Solution (Issi) Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Package Type 20-QFN (3x3) Tape & Reel (TR)
Input Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver ICs - 7704699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Voltage 65 volts
View Details
LED Drivers - TLD5190QUXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 40 volts
Output Voltage 55 volts
View Details
7 suppliers
LM3463 6-Channel High Voltage, Constant Current LED Driver with Dynamic Headroom Control - LM3463SQX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 12 to 95 volts
View Details
6 suppliers