Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
Manufacturer: Lumissil Microsystems
Win Source Part Number: 1323215-IS31AP4996-G
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Type: Class AB
Features: Depop, Standby
Standard Package: 2,500
Mounting: Surface Mount
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 1.15W x 1 @ 8Ohm
Voltage - Supply: 2.7V ~ 5.5V
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 706-1430-1,706-1430-
Base Product Number: IS31AP4996
RoHS Status: ROHS3 Compliant
Audio Amp Speaker 1-CH Mono 1.15W Class-AB 8-Pin SOP T/R Product overview: IS31AP4996-GRLS2-TR from Integrated Silicon Solution, Inc. (ISSI) is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.15W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.15W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-IS31AP4996-GRLS2
Audio Amplifiers 1.1W Audio Power Amp
IC AMP CLASS AB MONO 1.15W 8SOIC
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
IC AMP CLASS AB MONO 1.15W 8SOIC
1.1W Audio Power Amplifier with Active-High Shutdown Mode, SOP-8 (5.0mm x 6.0mm), T&R
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 2521-IS31AP4996-GRLS2-TRDKR-ND | 1323215-IS31AP4996-GRLS2-TR | 742-IS31AP4996-GRLS2-TR | IS31AP4996-GRLS2-TR | IS31AP4996-GRLS2-TR | IS31AP4996-GRLS2-TR | IS31AP4996-GRLS2-TR | 29X5114 |
| Product Name | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers | 1.15W Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | 1.1W Audio Power Amplifier With Active-High Shutdown Mode, Sop-8 (5.0Mm X 6.0Mm), T&r Integrated Silicon Solution (Issi) |
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 to 2.7 volts | 2.7 to 5.5 volts | ||||
| Output Power | 1.15 watts | 1.15 watts | 1.15 watts | 1.15 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Operation Class | Class AB | Class A; Class AB | Class AB |