Integrated Silicon Solution, Inc. Linear - Linear - Amplifiers - Audio - IS31AP4991A-GRLS2-TR IS31AP4991A-GRLS2-TR

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 62214-IS31AP4991A-GR LS2-TR Packaging: Reel - TR Type: Class AB Features: Depop, Standby Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 1.15W x 1 @ 8 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP Dimension: 8-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2.7 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 62214-IS31AP4991A-GR LS2-TR Packaging: Reel - TR Type: Class AB Features: Depop, Standby Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 1.15W x 1 @ 8 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP Dimension: 8-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2.7 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - IS31AP4991A-GRLS2-TR - 62214-IS31AP4991A-GRLS2-TR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - IS31AP4991A-GRLS2-TR
62214-IS31AP4991A-GRLS2-TR
Linear - Linear - Amplifiers - Audio - IS31AP4991A-GRLS2-TR 62214-IS31AP4991A-GRLS2-TR
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 62214-IS31AP4991A-GR LS2-TR Packaging: Reel - TR Type: Class AB Features: Depop, Standby Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 1.15W x 1 @ 8 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP Dimension: 8-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2.7 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 62214-IS31AP4991A-GRLS2-TR
Packaging: Reel - TR
Type: Class AB
Features: Depop, Standby
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 1.15W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOP
Dimension: 8-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2.7 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 62214-IS31AP4991A-GRLS2-TR
Product Name Linear - Linear - Amplifiers - Audio - IS31AP4991A-GRLS2-TR
Supply Voltage Other; 2.7 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

 - A89301GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN-24
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-8033 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Controllers - CY7C63813-PXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
2 suppliers