Integrated Silicon Solution, Inc. Linear - Linear - Amplifiers - Audio - IS31AP2005-DLS2-TR IS31AP2005-DLS2-TR

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 1047912-IS31AP2005-D LS2-TR Packaging: Reel - TR Type: Class D Features: Depop, Differential Inputs, Shutdown Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 2.95W x 1 @ 4 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DFN (3x3) Dimension: 8-WDFN Exposed Pad Supply Voltage - Operating: 2.7 V to 5.5 V Alternative Parts (Cross-Reference): BD5638NUX-TR; MAX9759ETE; MAX9700BEUB+T; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 1047912-IS31AP2005-D LS2-TR Packaging: Reel - TR Type: Class D Features: Depop, Differential Inputs, Shutdown Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 2.95W x 1 @ 4 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DFN (3x3) Dimension: 8-WDFN Exposed Pad Supply Voltage - Operating: 2.7 V to 5.5 V Alternative Parts (Cross-Reference): BD5638NUX-TR; MAX9759ETE; MAX9700BEUB+T; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - IS31AP2005-DLS2-TR - 1047912-IS31AP2005-DLS2-TR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - IS31AP2005-DLS2-TR
1047912-IS31AP2005-DLS2-TR
Linear - Linear - Amplifiers - Audio - IS31AP2005-DLS2-TR 1047912-IS31AP2005-DLS2-TR
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 1047912-IS31AP2005-D LS2-TR Packaging: Reel - TR Type: Class D Features: Depop, Differential Inputs, Shutdown Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 2.95W x 1 @ 4 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DFN (3x3) Dimension: 8-WDFN Exposed Pad Supply Voltage - Operating: 2.7 V to 5.5 V Alternative Parts (Cross-Reference): BD5638NUX-TR; MAX9759ETE; MAX9700BEUB+T; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1047912-IS31AP2005-DLS2-TR
Packaging: Reel - TR
Type: Class D
Features: Depop, Differential Inputs, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 2.95W x 1 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-DFN (3x3)
Dimension: 8-WDFN Exposed Pad
Supply Voltage - Operating: 2.7 V to 5.5 V
Alternative Parts (Cross-Reference): BD5638NUX-TR; MAX9759ETE; MAX9700BEUB+T;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1047912-IS31AP2005-DLS2-TR
Product Name Linear - Linear - Amplifiers - Audio - IS31AP2005-DLS2-TR
Supply Voltage Other; 2.7 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5348CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature -10 C (14 F)
Package Type DIP
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-5003 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
Power Switch ICs - 9196674 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Supply Voltage Other; 38 v
Package Type To-252
View Details