256Mb, 56 pin TSOP, 3V, RoHS, T& Product overview: IS29GL256-70SLEB-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Mb, 3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256Mb, 3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS29GL256-70SLEB
FLASH - NOR (SLC) Memory IC 256Mbit CFI 70 ns 56-TSOP I
256Mb, 56 pin TSOP, 3V, RoHS, T&
256Mb, 56 pin TSOP, 3V, RoHS, T&
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS29GL256-70SLEB-TR | IS29GL256-70SLEB-TR | IS29GL256-70SLEB-TR | IS29GL256-70SLEB-TR |
| Product Name | 256Mb 3V Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Access Time | 70 ns | 70 ns | 70 ns | |
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits |
| Number of Words | 32000 to 16000 k | |||
| Pins | 56 |