FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 70ns 64-LFBGA (11x13)
FLASH - NOR Memory IC 256Mbit Parallel 70 ns 64-LFBGA (11x13)
IC FLASH 256MBIT PAR 64LFBGA
IC FLASH 256MBIT PAR 64LFBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-IS29GL256-70FLET-ND | IS29GL256-70FLET | IS29GL256-70FLET | IS29GL256-70FLET |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits |