Win Source Part Number: 1355129-IS29GL256-70
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
Mfr: ISSI, Integrated Silicon Solution Inc
Series: Automotive, AEC-Q100
Product Status: Active
Package / Case: 64-LBGA
Supplier Device Package: 64-LFBGA (9x9)
Technology: FLASH - NOR (SLC)
Mounting Type: Surface Mount
REACH Status: REACH Unaffected
Voltage - Supply: 3V ~ 3.6V
Memory Type: Non-Volatile
Memory Format: FLASH
Memory Size: 256Mbit
Memory Organization: 32M x 8
Memory Interface: CFI
Write Cycle Time - Word, Page: 70ns, 200µs
Access Time: 70 ns
256Mb, 64 Ball BGA(9X9mm), 3V, R Product overview: IS29GL256-70DLET-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Mb, 3V, BGA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256Mb, 3V, BGA, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS29GL256-70DLET
256Mb, 64 Ball BGA(9X9mm), 3V, R
FLASH - NOR (SLC) Memory IC 256Mbit CFI 70 ns 64-LFBGA (9x9)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1355129-IS29GL256-70DLET-TR | 774-IS29GL256-70DLET-TR | IS29GL256-70DLET-TR | IS29GL256-70DLET-TR |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | 256Mb 3V BGA Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH | |
| Access Time | 70 ns | 70 ns | 70 ns | |
| Cycle Time | 70 ns | 70 ns | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | |
| Supply Voltage | 3V ~ 3.6V | -3.3V; 3 | Surface Mount | 3.6V; 3V ~ 3.6V |