Integrated Silicon Solution, Inc. Integrated Circuits (ICs) - Memory - Memory IS29GL128-70SLEB-TR

Description
Win Source Part Number: 1355105-IS29GL128-70 SLEB-TR Category: Integrated Circuits (ICs) - Memory - Memory Package: Tape & Reel Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 43 pct. MSL Level: 3 (168 Hours) Mfr: ISSI, Integrated Silicon Solution Inc Series: Automotive, AEC-Q100 Product Status: Active Package / Case: 56-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 56-TSOP I Technology: FLASH - NOR (SLC) Mounting Type: Surface Mount REACH Status: REACH Unaffected Voltage - Supply: 3V ~ 3.6V Memory Type: Non-Volatile Memory Format: FLASH Memory Size: 128Mbit Memory Organization: 16M x 8 Memory Interface: CFI Write Cycle Time - Word, Page: 70ns, 200µs Access Time: 70 ns
Request a Quote Datasheet
Description
Win Source Part Number: 1355105-IS29GL128-70 SLEB-TR Category: Integrated Circuits (ICs) - Memory - Memory Package: Tape & Reel Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 43 pct. MSL Level: 3 (168 Hours) Mfr: ISSI, Integrated Silicon Solution Inc Series: Automotive, AEC-Q100 Product Status: Active Package / Case: 56-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 56-TSOP I Technology: FLASH - NOR (SLC) Mounting Type: Surface Mount REACH Status: REACH Unaffected Voltage - Supply: 3V ~ 3.6V Memory Type: Non-Volatile Memory Format: FLASH Memory Size: 128Mbit Memory Organization: 16M x 8 Memory Interface: CFI Write Cycle Time - Word, Page: 70ns, 200µs Access Time: 70 ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - 1355105-IS29GL128-70SLEB-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1355105-IS29GL128-70SLEB-TR
Integrated Circuits (ICs) - Memory - Memory 1355105-IS29GL128-70SLEB-TR
Win Source Part Number: 1355105-IS29GL128-70 SLEB-TR Category: Integrated Circuits (ICs) - Memory - Memory Package: Tape & Reel Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 43 pct. MSL Level: 3 (168 Hours) Mfr: ISSI, Integrated Silicon Solution Inc Series: Automotive, AEC-Q100 Product Status: Active Package / Case: 56-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 56-TSOP I Technology: FLASH - NOR (SLC) Mounting Type: Surface Mount REACH Status: REACH Unaffected Voltage - Supply: 3V ~ 3.6V Memory Type: Non-Volatile Memory Format: FLASH Memory Size: 128Mbit Memory Organization: 16M x 8 Memory Interface: CFI Write Cycle Time - Word, Page: 70ns, 200µs Access Time: 70 ns

Win Source Part Number: 1355105-IS29GL128-70SLEB-TR
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 43 pct.
MSL Level: 3 (168 Hours)
Mfr: ISSI, Integrated Silicon Solution Inc
Series: Automotive, AEC-Q100
Product Status: Active
Package / Case: 56-TFSOP (0.724", 18.40mm Width)
Supplier Device Package: 56-TSOP I
Technology: FLASH - NOR (SLC)
Mounting Type: Surface Mount
REACH Status: REACH Unaffected
Voltage - Supply: 3V ~ 3.6V
Memory Type: Non-Volatile
Memory Format: FLASH
Memory Size: 128Mbit
Memory Organization: 16M x 8
Memory Interface: CFI
Write Cycle Time - Word, Page: 70ns, 200µs
Access Time: 70 ns

Buy Now Datasheet
128Mb 3V Memory IC and Storage Component - 774-IS29GL128-70SLEB-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
128Mb 3V Memory IC and Storage Component
774-IS29GL128-70SLEB-TR
128Mb 3V Memory IC and Storage Component 774-IS29GL128-70SLEB-TR
128Mb, 56 pin TSOP, 3V, RoHS, T& Product overview: IS29GL128-70SLEB-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128Mb, 3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128Mb, 3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS29GL128-70SLEB -TR can be used for catalog matching and distributor lookup.

128Mb, 56 pin TSOP, 3V, RoHS, T& Product overview: IS29GL128-70SLEB-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128Mb, 3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128Mb, 3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS29GL128-70SLEB-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - IS29GL128-70SLEB-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR (SLC) Memory IC 128Mbit CFI 70 ns 56-TSOP I

FLASH - NOR (SLC) Memory IC 128Mbit CFI 70 ns 56-TSOP I

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS29GL128-70SLEB-TR
Integrated Circuits (ICs) - Memory - Memory IS29GL128-70SLEB-TR
128Mb, 56 pin TSOP, 3V, RoHS, T&

128Mb, 56 pin TSOP, 3V, RoHS, T&

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1355105-IS29GL128-70SLEB-TR 774-IS29GL128-70SLEB-TR IS29GL128-70SLEB-TR IS29GL128-70SLEB-TR
Product Name Integrated Circuits (ICs) - Memory - Memory 128Mb 3V Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash; FLASH Flash; FLASH
Access Time 70 ns 70 ns 70 ns
Cycle Time 70 ns 70 ns
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Supply Voltage 3V ~ 3.6V -3.3V; 2.7 3.6V; 3V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - EEPROM - 24LC04T-I/SL100 - 854740-24LC04T-I/SL100 - Win Source Electronics
Specs
Memory Category EEPROM
View Details
2 suppliers
SmartMedia Cards - 2651137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - AS28C010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 120 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 27C512AE200/883C - Quarktwin Technology Ltd.
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers