Integrated Silicon Solution, Inc. Memory IC and Storage Component IS29GL128-70DLET

Description
IC FLASH 128MBIT PAR 64LFBGA Product overview: IS29GL128-70DLET from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS29GL128-70DLET can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 128MBIT PAR 64LFBGA Product overview: IS29GL128-70DLET from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS29GL128-70DLET can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-IS29GL128-70DLET - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS29GL128-70DLET
Memory IC and Storage Component 774-IS29GL128-70DLET
IC FLASH 128MBIT PAR 64LFBGA Product overview: IS29GL128-70DLET from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS29GL128-70DLET can be used for catalog matching and distributor lookup.

IC FLASH 128MBIT PAR 64LFBGA Product overview: IS29GL128-70DLET from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS29GL128-70DLET can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 706-IS29GL128-70DLET-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 70ns 64-LFBGA (9x9)

FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 70ns 64-LFBGA (9x9)

Buy Now Datasheet
Memory - IS29GL128-70DLET - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 128Mbit Parallel 70 ns 64-LFBGA (9x9)

FLASH - NOR Memory IC 128Mbit Parallel 70 ns 64-LFBGA (9x9)

Buy Now Datasheet
Flash Memory, 128Mbit, 70Ns, Bga-64; Flash Memory Type Integrated Silicon Solution (Issi) - 65AC5992 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 128Mbit, 70Ns, Bga-64; Flash Memory Type Integrated Silicon Solution (Issi)
65AC5992
Flash Memory, 128Mbit, 70Ns, Bga-64; Flash Memory Type Integrated Silicon Solution (Issi) 65AC5992
FLASH MEMORY, 128MBIT, 70NS, BGA-64; Flash Memory Type:Parallel NOR; Memory Size:128Mbit; Flash Memory Configuration:16M x 8bit / 8M x 16bit; IC Interface Type:CFI, Parallel; Memory Case Style:BGA; No. of Pins:64Pins; Clock RoHS Compliant: Yes

FLASH MEMORY, 128MBIT, 70NS, BGA-64; Flash Memory Type:Parallel NOR; Memory Size:128Mbit; Flash Memory Configuration:16M x 8bit / 8M x 16bit; IC Interface Type:CFI, Parallel; Memory Case Style:BGA; No. of Pins:64Pins; Clock RoHS Compliant: Yes

Supplier's Site Datasheet
IC FLASH 128MBIT PAR 64LFBGA

IC FLASH 128MBIT PAR 64LFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS29GL128-70DLET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS29GL128-70DLET
Integrated Circuits (ICs) - Memory IS29GL128-70DLET
IC FLASH 128MBIT PAR 64LFBGA

IC FLASH 128MBIT PAR 64LFBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-IS29GL128-70DLET 706-IS29GL128-70DLET-ND IS29GL128-70DLET 65AC5992 IS29GL128-70DLET IS29GL128-70DLET
Product Name Memory IC and Storage Component Memory Memory Flash Memory, 128Mbit, 70Ns, Bga-64; Flash Memory Type Integrated Silicon Solution (Issi) Memory Integrated Circuits (ICs) - Memory
Memory Category Flash Flash Flash; FLASH Flash Flash; Flash Flash; Non-Volatile
Access Time 70 ns 70 ns 70 ns 70 ns
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Number of Words 16000 to 8000 k
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882769P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details
Memory - RAM - MT5C1008F45L/883C - 1215637-MT5C1008F45L/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
Ic, Flash Mem, 4Mbit, 90Ns, 32-Tsop; Flash Memory Type Cypress Infineon Technologies - 42K8306 - Newark, An Avnet Company
Specs
Memory Category Flash
Density 4000 kbits
Package Type TSOP
View Details
 - SN74ACT7202LA35RJ - Rochester Electronics
Specs
Memory Category FIFO
Package Type PLCC; PLCC32
View Details
2 suppliers