Integrated Silicon Solution, Inc. 32Mb 3V Memory IC and Storage Component IS29GL032-70TLET-TR

Description
32Mb,48pin TSOP,3V, RoHS, T&R, H Product overview: IS29GL032-70TLET-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32Mb, 3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32Mb, 3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS29GL032-70TLET -TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32Mb,48pin TSOP,3V, RoHS, T&R, H Product overview: IS29GL032-70TLET-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32Mb, 3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32Mb, 3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS29GL032-70TLET -TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32Mb 3V Memory IC and Storage Component - 774-IS29GL032-70TLET-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32Mb 3V Memory IC and Storage Component
774-IS29GL032-70TLET-TR
32Mb 3V Memory IC and Storage Component 774-IS29GL032-70TLET-TR
32Mb,48pin TSOP,3V, RoHS, T&R, H Product overview: IS29GL032-70TLET-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32Mb, 3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32Mb, 3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS29GL032-70TLET -TR can be used for catalog matching and distributor lookup.

32Mb,48pin TSOP,3V, RoHS, T&R, H Product overview: IS29GL032-70TLET-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32Mb, 3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32Mb, 3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS29GL032-70TLET-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1356850-IS29GL032-70TLET-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1356850-IS29GL032-70TLET-TR
Integrated Circuits (ICs) - Memory - Memory 1356850-IS29GL032-70TLET-TR
Win Source Part Number: 1356850-IS29GL032-70 TLET-TR Category: Integrated Circuits (ICs) - Memory - Memory Package: Tape & Reel Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) Mfr: ISSI, Integrated Silicon Solution Inc Series: Automotive, AEC-Q100 Product Status: Active Package / Case: 48-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 48-TSOP I Technology: FLASH - NOR (SLC) Mounting Type: Surface Mount REACH Status: REACH Unaffected Voltage - Supply: 2.7V ~ 3.6V Memory Type: Non-Volatile Memory Format: FLASH Memory Size: 32Mbit Memory Organization: 2M x 16 Memory Interface: CFI Write Cycle Time - Word, Page: 70ns Access Time: 70 ns

Win Source Part Number: 1356850-IS29GL032-70TLET-TR
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
Mfr: ISSI, Integrated Silicon Solution Inc
Series: Automotive, AEC-Q100
Product Status: Active
Package / Case: 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package: 48-TSOP I
Technology: FLASH - NOR (SLC)
Mounting Type: Surface Mount
REACH Status: REACH Unaffected
Voltage - Supply: 2.7V ~ 3.6V
Memory Type: Non-Volatile
Memory Format: FLASH
Memory Size: 32Mbit
Memory Organization: 2M x 16
Memory Interface: CFI
Write Cycle Time - Word, Page: 70ns
Access Time: 70 ns

Buy Now Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
IS29GL032-70TLET-TR
Integrated Circuits (ICs) - Memory - Memory IS29GL032-70TLET-TR
32Mb,48pin TSOP,3V, RoHS, T&R, H

32Mb,48pin TSOP,3V, RoHS, T&R, H

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 774-IS29GL032-70TLET-TR 1356850-IS29GL032-70TLET-TR IS29GL032-70TLET-TR
Product Name 32Mb 3V Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Integrated Circuits (ICs) - Memory - Memory
Density 32000 kbits 2000 kbits
Pins 48
Supply Voltage 2.7 2.7V ~ 3.6V Surface Mount
Memory Category Flash; Non-Volatile Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RC28F640P30B85A - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 85 ns
Density 64000 kbits
View Details
 - 93425DMQB40 - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type DIP; CDIP16
View Details
3 suppliers
Flash Memory, 4Mbit, 70Ns, 44-Soic; Flash Memory Type Cypress Infineon Technologies - 69K8750 - Newark, An Avnet Company
Specs
Memory Category Flash
Density 4000 kbits
Package Type SOIC
View Details
Memory - AS5C4009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details