IC FLASH 8MBIT SPI 104MHZ 8SOIC
FLASH - NOR Memory IC 8Mbit SPI 104 MHz 8-SOIC
IC FLASH 8MBIT SPI 104MHZ 8SOIC
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS25WQ080-JNLE | IS25WQ080-JNLE | IS25WQ080-JNLE |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Data Rate | 104 MHz | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |