Integrated Silicon Solution, Inc. Memory IS25WP128-RMLE-TR

Description
IC FLASH 128MBIT SPI 16SOIC
Request a Quote Datasheet
Description
IC FLASH 128MBIT SPI 16SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 706-IS25WP128-RMLE-TRCT-ND - DigiKey
Thief River Falls, MN, United States
IC FLASH 128MBIT SPI 16SOIC

IC FLASH 128MBIT SPI 16SOIC

Buy Now Datasheet
Memory - 706-IS25WP128-RMLE-TR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 7ns 16-SOIC

FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 7ns 16-SOIC

Buy Now Datasheet
Memory - 706-IS25WP128-RMLE-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
IC FLASH 128MBIT SPI 16SOIC

IC FLASH 128MBIT SPI 16SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS25WP128-RMLE-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS25WP128-RMLE-TR
Integrated Circuits (ICs) - Memory IS25WP128-RMLE-TR
IC FLASH 128MBIT SPI 16SOIC

IC FLASH 128MBIT SPI 16SOIC

Supplier's Site
Memory - IS25WP128-RMLE-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 128Mbit SPI 133 MHz 7 ns 16-SOIC

FLASH - NOR Memory IC 128Mbit SPI 133 MHz 7 ns 16-SOIC

Buy Now Datasheet
IC FLASH 128MBIT SPI 16SOIC

IC FLASH 128MBIT SPI 16SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 706-IS25WP128-RMLE-TRCT-ND IS25WP128-RMLE-TR IS25WP128-RMLE-TR IS25WP128-RMLE-TR
Product Name Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; FLASH Flash; Flash
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)" SOIC SOIC; 16-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1005C-25L-883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Controllers - DP8431VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 16-3791-01-T - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers