Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 875342-IS25WP128-RHL
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O, QPI, DTR 133 MHz 24-TFBGA (6x8)
Package: 24-TBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: IS25WP128
Categories: Integrated Circuits (ICs)
Case / Package: 24-TFBGA (6x8)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O, QPI, DTR 133MHz 24-TFBGA (6x8)
IC FLASH 128MBIT SPI 24TFBGA
IC FLASH 128MBIT SPI 24TFBGA
IC FLASH 128MBIT SPI 24TFBGA Product overview: IS25WP128-RHLE-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25WP128-RHLE-T
FLASH - NOR Memory IC 128Mbit SPI - Quad I/O, QPI, DTR 133 MHz 24-TFBGA (6x8)
IC FLSH 128MBIT SPI/QUAD 24TFBGA
IC FLSH 128MBIT SPI/QUAD 24TFBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 875342-IS25WP128-RHLE-TR | 706-IS25WP128-RHLE-TR-ND | 774-IS25WP128-RHLE-TR | IS25WP128-RHLE-TR | IS25WP128-RHLE-TR | IS25WP128-RHLE-TR |
| Product Name | Memory - Unclassified Memory - IS25WP128-RHLE-TR | Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Package Type | BGA; 24-TFBGA (6x8) | 24-TBGA | BGA; 24-TBGA | BGA | ||
| Memory Category | Flash | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash | |
| Density | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | |
| Supply Voltage | 1.65V ~ 1.95V | 1.65 | 1.65V ~ 1.95V | 1.65V ~ 1.95V |