Integrated Silicon Solution, Inc. Memory IS25WP032D-RMLE-TR

Description
FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI, DTR 104MHz 8ns 16-SOIC
Request a Quote
Description
FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI, DTR 104MHz 8ns 16-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IS25WP032D-RMLE-TR is a 32Mbit (4Mbyte) Serial Flash Memory from Quarktwin Technology Ltd., featuring a low voltage operation range of 1.65V to 1.95V. It supports a variety of interfaces including standard SPI, Dual I/O, Quad I/O, and QPI, with a maximum clock frequency of 133MHz, allowing for high data throughput of up to 66Mbytes/s. The device is designed for low power consumption, with typical active read current of 4 mA, standby current of 10 µA, and deep power down current of 1 µA. The memory architecture includes 256-byte programmable pages and supports multiple erase options, including sector and block erase. It offers advanced security features such as software and hardware write protection, a dedicated security area, and a unique 128-bit ID for each device. The IS25WP032D-RMLE-TR is suitable for applications requiring reliable data retention, with a data retention period exceeding 20 years and more than 100,000 program/erase cycles. The device is available in a 16-pin SOIC package, making it a compact solution for various embedded applications.

Datasheet Summary
Powered by GS/AI

The IS25WP032D-RMLE-TR is a 32Mbit (4Mbyte) Serial Flash Memory from Quarktwin Technology Ltd., featuring a low voltage operation range of 1.65V to 1.95V. It supports a variety of interfaces including standard SPI, Dual I/O, Quad I/O, and QPI, with a maximum clock frequency of 133MHz, allowing for high data throughput of up to 66Mbytes/s. The device is designed for low power consumption, with typical active read current of 4 mA, standby current of 10 µA, and deep power down current of 1 µA. The memory architecture includes 256-byte programmable pages and supports multiple erase options, including sector and block erase. It offers advanced security features such as software and hardware write protection, a dedicated security area, and a unique 128-bit ID for each device. The IS25WP032D-RMLE-TR is suitable for applications requiring reliable data retention, with a data retention period exceeding 20 years and more than 100,000 program/erase cycles. The device is available in a 16-pin SOIC package, making it a compact solution for various embedded applications.

Suppliers

Company
Product
Description
Supplier Links
Memory - IS25WP032D-RMLE-TR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI, DTR 104MHz 8ns 16-SOIC

FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI, DTR 104MHz 8ns 16-SOIC

Buy Now Datasheet
Memory - IS25WP032D-RMLE-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 32Mbit SPI - Quad I/O, QPI, DTR 104 MHz 8 ns 16-SOIC

FLASH - NOR Memory IC 32Mbit SPI - Quad I/O, QPI, DTR 104 MHz 8 ns 16-SOIC

Buy Now Datasheet
IC FLASH 32MBIT SPI/QUAD 16SOIC

IC FLASH 32MBIT SPI/QUAD 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS25WP032D-RMLE-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS25WP032D-RMLE-TR
Integrated Circuits (ICs) - Memory IS25WP032D-RMLE-TR
IC FLASH 32MBIT SPI/QUAD 16SOIC

IC FLASH 32MBIT SPI/QUAD 16SOIC

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS25WP032D-RMLE-TR-ND IS25WP032D-RMLE-TR IS25WP032D-RMLE-TR IS25WP032D-RMLE-TR
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; FLASH Flash; Flash Flash; Non-Volatile
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Density 32000 kbits 32000 kbits 32000 kbits 32000 kbits
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)" SOIC; 16-SOIC (0.295\", 7.50mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 2102-1N - Lingto Electronic Limited
Rochester Electronics
View Details
3 suppliers
Memory - Controllers - BQ2201SNG4 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 8-SOIC
View Details
3 suppliers
Memory - 28503869 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - MYX6M4424 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MOSFET
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP-8LD
View Details