Integrated Silicon Solution, Inc. Memory - Flash - IS25WP016-JULE-TR IS25WP016-JULE-TR

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991183-IS25WP016-JUL E-TR Frequency: 133 MHz Memory Type: FLASH Memory Size: 2 MB Interface: SPI Height: 600 µm Categories: Flash Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 1.95 V Min Supply Voltage: 1.65 V
Request a Quote
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991183-IS25WP016-JUL E-TR Frequency: 133 MHz Memory Type: FLASH Memory Size: 2 MB Interface: SPI Height: 600 µm Categories: Flash Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 1.95 V Min Supply Voltage: 1.65 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - IS25WP016-JULE-TR - 991183-IS25WP016-JULE-TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - IS25WP016-JULE-TR
991183-IS25WP016-JULE-TR
Memory - Flash - IS25WP016-JULE-TR 991183-IS25WP016-JULE-TR
Manufacturer: ISSI, Integrated Silicon Solution Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991183-IS25WP016-JUL E-TR Frequency: 133 MHz Memory Type: FLASH Memory Size: 2 MB Interface: SPI Height: 600 µm Categories: Flash Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 1.95 V Min Supply Voltage: 1.65 V

Manufacturer: ISSI, Integrated Silicon Solution Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 991183-IS25WP016-JULE-TR
Frequency: 133 MHz
Memory Type: FLASH
Memory Size: 2 MB
Interface: SPI
Height: 600 µm
Categories: Flash
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 1.95 V
Min Supply Voltage: 1.65 V

Buy Now
Memory IC and Storage Component - 774-IS25WP016-JULE-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS25WP016-JULE-TR
Memory IC and Storage Component 774-IS25WP016-JULE-TR
Product overview: IS25WP016-JULE-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25WP016-JULE-T R can be used for catalog matching and distributor lookup.

Product overview: IS25WP016-JULE-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25WP016-JULE-TR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 991183-IS25WP016-JULE-TR 774-IS25WP016-JULE-TR
Product Name Memory - Flash - IS25WP016-JULE-TR Memory IC and Storage Component
Memory Category FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - S25FL164K0XBHIS20 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 64000 kbits
View Details
Memory - 591289-002-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS5C1005 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 to 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details