Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 921593-IS25WP016-JKL
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: FLASH - NOR Memory IC 16Mb (2M x 8) Serial 133 MHz 7 ns 8-WSON (6x5)
Package: Tray
Package: 8-WDFN Exposed Pad
Mounting: Surface Mount
Family Name: IS25WP016
Categories: Integrated Circuits (ICs)
Case / Package: 8-WSON (6x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 570
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
IC FLASH 16MBIT SERIAL 8WSON Product overview: IS25WP016-JKLE from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25WP016-JKLE can be used for catalog matching and distributor lookup.
IC FLASH 16MBIT SERIAL 8WSON
FLASH - NOR Memory IC 16Mbit Serial 133 MHz 7 ns 8-WSON (6x5)
IC FLASH 16MBIT SERIAL 8WSON
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 921593-IS25WP016-JKLE | 774-IS25WP016-JKLE | IS25WP016-JKLE | IS25WP016-JKLE | IS25WP016-JKLE |
| Product Name | Memory - Flash - IS25WP016-JKLE | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Package Type | 8-WSON (6x5) | Tray | 8-WDFN Exposed Pad | ||
| Access Time | 7 ns | 7 ns | 7 ns | 7 ns |