FLASH - NOR Memory IC 4Mb (512K x 8) SPI 80MHz 8-WSON (6x5)
IC FLASH 4MBIT SPI 80MHZ 8WSON
IC FLASH 4MBIT SPI 80MHZ 8WSON
FLASH - NOR Memory IC 4Mbit SPI 80 MHz 8-WSON (6x5)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS25WD040-JKLE-TR-ND | IS25WD040-JKLE-TR | IS25WD040-JKLE-TR | IS25WD040-JKLE-TR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits |