Category: IT infrastructure Memory
Win Source Part Number: 1454285-IS25LQ032B-J
Manufacturer: ISSI, Integrated Silicon Solution Inc
FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 104MHz 8-SOIC
IC FLASH 32MBIT SPI/QUAD 8SOIC
IC FLASH 32MBIT SPI/QUAD 8SOIC
FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 104 MHz 8-SOIC
IC FLASH 32MBIT SPI/QUAD 8SOIC
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1454285-IS25LQ032B-JNLE-TR | IS25LQ032B-JNLE-TR-ND | IS25LQ032B-JNLE-TR | IS25LQ032B-JNLE-TR | IS25LQ032B-JNLE-TR | IS25LQ032B-JNLE-TR |
| Product Name | IT infrastructure Memory | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash | Flash | Flash; FLASH - NOR | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Density | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits |