FLASH - NOR Memory IC 256Kb (32K x 8) SPI - Quad I/O 104MHz 8-SOIC
IC FLASH 256KBIT SPI/QUAD 8SOIC
IC FLASH 256KBIT SPI/QUAD 8SOIC
FLASH - NOR Memory IC 256Kbit SPI - Quad I/O 104 MHz 8-SOIC
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-1326-ND | IS25LQ025B-JBLE | IS25LQ025B-JBLE | IS25LQ025B-JBLE |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Package Type | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | SOIC | SOIC; 8-SOIC (0.209\", 5.30mm Width) |